Cornell Dubilier Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AHA105M50B12T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:199ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:199ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K1009 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K1009
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K1009
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:199ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:199ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1009
Product Name Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details