Cornell Dubilier Capacitor Polypropylene Pp Film 1Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier 940C16W1K-F

Description
CAPACITOR POLYPROPYLENE PP FILM 1UF, 1.6KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):630V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 1UF, 1.6KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):630V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 1Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5377 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 1Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier
66K5377
Capacitor Polypropylene Pp Film 1Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier 66K5377
CAPACITOR POLYPROPYLENE PP FILM 1UF, 1.6KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 1UF, 1.6KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):630V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 940C16W1K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C16W1K-F
Film Capacitors 940C16W1K-F
CAP FILM 1UF 10% 1.6KVDC AXIAL

CAP FILM 1UF 10% 1.6KVDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K5377 940C16W1K-F
Product Name Capacitor Polypropylene Pp Film 1Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104HC3102K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details