The R60 is a 1-port USB vector network analyzer for measuring S11 from 1 MHz to 6 GHz, designed for direct connection to a device under test without test cables. It features an N-type male test port, 100 µs minimum measurement time per point, and up to 100,001 measurement points. The instrument includes standard time-domain and gating analysis, and supports automation via LabView, Python, MATLAB, and .NET. It operates with a 50 Ohm impedance, has a dynamic range of 109 dB typ., and connects to a host PC via USB. The device is calibrated for accuracy over 1 MHz to 6 GHz with directivity of 46 dB at lower frequencies and 32 dB at 4-6 GHz.
The USB-powered R60 is a 1-port VNA capable of measuring S11 from 1 MHz to 6.0 GHz and is designed for use with any Windows PC or laptop. Its compact form factor allows it to connect directly to a device under test, eliminating instability introduced by test cables. R60 connects to an external PC or laptop using a USB cable, creating a future-proof solution that significantly enhances ease of use compared with conventional instruments.
The R60 provides a wide variety of analysis capabilities, including time-domain with gating and DTF measurements at no additional cost. Collection of metrology-grade S-parameters test results can be achieved manually or through automation in Python, MATLAB, Excel, C++, VB.NET, or LabVIEW.
Highlights:
| Copper Mountain Technologies | |
|---|---|
| Product Category | Vector Network Analyzers |
| Product Number | R60 |
| Product Name | Vector Reflectometer |
| Instrument Type | PC-Based |
| Host Connection | USB |
| Display | None |
| Frequency Range | 1000 to 6.00E6 kHz |