The SN0916 is a 16-port vector network analyzer covering 300 kHz to 9 GHz with a 50 Ohm impedance, N-type female test ports, and a power range of -45 dBm to +2 dBm above 6 GHz. It supports up to 500,001 measurement points, achieves a typical dynamic range of 130 dB at 6 GHz to 9 GHz with 10 Hz IF bandwidth, and has a measurement time of 24 µs per point. The unit measures 436 mm in length, 425 mm in width, and 96 mm in height, weighing 15.0 kg. It operates on 100-253 V, 50/60 Hz, consumes 85 W, and uses a USB B interface with Windows 7 or later. External trigger and reference inputs/outputs are provided via BNC connectors. Calibration is supported with automatic methods and precision reference standards at 10 MHz.
SN0916 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 12- and 14-port configurations.
SN0916 VNAs are an organic extension of the Compact VNA family, enabling the full complexity of VNA measurements, a streamlined calibration process, and reduced test times. The SN0916 hardware can fit a 19” rack and utilizes robust, durable port connectors with ergonomic positioning for simplified cable connection. SN0916 features CMT’s next-generation software that delivers an intuitive and contemporary user interface compatible with both Linux and Windows OS.
VNAs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate, and Uncertainties is available and needs to be specified at the time of order.
| Copper Mountain Technologies | |
|---|---|
| Product Category | Vector Network Analyzers |
| Product Number | SN0916 |
| Product Name | 16-Port 9 GHz Vector Network Analyzer |
| Instrument Type | Fixed; PC-Based |
| Host Connection | USB |
| Display | None |
| Frequency Range | 300 to 9.00E6 kHz |
| Resolution | 1 Hz |