Frequency Range: up to 40 GHz
Impedance: 50 Ohm
Connector type: 2.92 mm female
Copper Mountain Technologies
Done
Request a Quote
Email Supplier
Description
Frequency Range: up to 40 GHz
Impedance: 50 Ohm
Connector type: 2.92 mm female
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The CM292F is a 50 Ω, 2.92 mm calibration kit designed for vector network analyzer calibrations up to 40 GHz. It includes open, short, load, and thru standards with specified phase deviations and return loss values across frequency bands. The kit operates within a temperature range of 18°C to 28°C and a humidity maximum of 95% non-condensing. Connector type is 2.92 mm with a recommended torque of 8 lb-inch (90 N-cm). The maximum power rating is 0.25 W, and the electrical offset delay and loss are defined for each standard. The storage temperature range is -40°C to +70°C.
Datasheet Summary Powered by GS/AI
The CM292F is a 50 Ω, 2.92 mm calibration kit designed for vector network analyzer calibrations up to 40 GHz. It includes open, short, load, and thru standards with specified phase deviations and return loss values across frequency bands. The kit operates within a temperature range of 18°C to 28°C and a humidity maximum of 95% non-condensing. Connector type is 2.92 mm with a recommended torque of 8 lb-inch (90 N-cm). The maximum power rating is 0.25 W, and the electrical offset delay and loss are defined for each standard. The storage temperature range is -40°C to +70°C.