The NSRT_mk4_Dev is a sound level meter data logger designed for developers and OEMs, featuring a digital MEMS microphone with a typical noise floor of 30 dBA. It operates with an open communication protocol based on Virtual Com Port, allowing for real-time measurement of exponentially-averag
The Sound Level Meter Data Logger NSRT_mk4_Dev is similar to the NSRT_mk4 in form, function and performance, but has been redesigned with developers in mind. This instrument is designed to be used while connected to a host such as a Raspberry Pi. In such applications the NSRT_mk4_Dev is driven by a custom application. Such application can easily configure the instrument read its data in real-time, and perform other custom functions as intended by the developer. The NSRT_mk4_Dev cannot be used in standalone mode.
| Convergence Instruments | |
|---|---|
| Product Category | Sound Level Meters and Noise Dosimeters |
| Product Number | NSRT_mk4_Dev |
| Product Name | Sound Level Meter Data Logger with type 1 microphone |
| Meter Style | Sound Level Meter |
| Frequency Response | 20 to 20000 Hz |
| Accuracy | 0.6000 dB |
| Measurement Modes | A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL |
| Panel | Computer Interface |