ControlAir LLC Bubble Tube Liquid Level System L100

Description
The Dahl L100 Bubble-Tube Level System is a fully self contained instrument, requiring only connections to air or gas supply, dip tube and electrical power source to provide precise level indication. Because only the stationary dip tube and the purge gas come in contact with the liquid, this system is ideal for applications involving hazardous locations or liquids which are highly corrosive, viscous, hot, (molten metal), explosive, slurry type or foodstuff. In addition, the electronic output from the L100 is compatible with almost all analog instrumentation, including local and remotely-located indicators, computers, data loggers, recorders and controllers.
Datasheet
Description
The Dahl L100 Bubble-Tube Level System is a fully self contained instrument, requiring only connections to air or gas supply, dip tube and electrical power source to provide precise level indication. Because only the stationary dip tube and the purge gas come in contact with the liquid, this system is ideal for applications involving hazardous locations or liquids which are highly corrosive, viscous, hot, (molten metal), explosive, slurry type or foodstuff. In addition, the electronic output from the L100 is compatible with almost all analog instrumentation, including local and remotely-located indicators, computers, data loggers, recorders and controllers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bubble Tube Liquid Level System - L100 - ControlAir LLC
Amherst, NH, USA
Bubble Tube Liquid Level System
L100
Bubble Tube Liquid Level System L100
The Dahl L100 Bubble-Tube Level System is a fully self contained instrument, requiring only connections to air or gas supply, dip tube and electrical power source to provide precise level indication. Because only the stationary dip tube and the purge gas come in contact with the liquid, this system is ideal for applications involving hazardous locations or liquids which are highly corrosive, viscous, hot, (molten metal), explosive, slurry type or foodstuff. In addition, the electronic output from the L100 is compatible with almost all analog instrumentation, including local and remotely-located indicators, computers, data loggers, recorders and controllers.

The Dahl L100 Bubble-Tube Level System is a fully self contained instrument, requiring only connections to air or gas supply, dip tube and electrical power source to provide precise level indication. Because only the stationary dip tube and the purge gas come in contact with the liquid, this system is ideal for applications involving hazardous locations or liquids which are highly corrosive, viscous, hot, (molten metal), explosive, slurry type or foodstuff. In addition, the electronic output from the L100 is compatible with almost all analog instrumentation, including local and remotely-located indicators, computers, data loggers, recorders and controllers.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Level Sensors
Product Number L100
Product Name Bubble Tube Liquid Level System
Device Classification Sensor System
Repeatability (Point Level) 0.1000 +/-inch (2.54 +/-mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMRA - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details