Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DE 3-4 BK - 28523.4 28523.4

Description
Cable seal KDS-DE 3-4 BK - 28523.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 3-4 BK - 28523.4 offers 1 space for cables with diameter 3-4 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DE 3-4 BK - 28523.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 3-4 BK - 28523.4 offers 1 space for cables with diameter 3-4 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DE 3-4 BK - 28523.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DE 3-4 BK - 28523.4
Cable seal CONTA-CLIP KDS-DE 3-4 BK - 28523.4
Cable seal KDS-DE 3-4 BK - 28523.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 3-4 BK - 28523.4 offers 1 space for cables with diameter 3-4 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DE 3-4 BK - 28523.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 3-4 BK - 28523.4 offers 1 space for cables with diameter 3-4 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DE 3-4 BK - 28523.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland/clamp, Nylon, M12, 6.5Mm Diameter, Grey; Thread Size Imperial Amp Te Connectivity - 26M5717 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Cable Glands - 1856085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1181 inch (3 mm)
View Details
Standard Straight-Through Cable Gland - 4224315 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details