Conta-Clip, Inc. Signal Conditioners and Isolators 15963.2

Description
SIGNAL CONDITIONER
Description
SIGNAL CONDITIONER
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Signal Conditioner, part number 15963.2, is a multi-function signal converter designed for various input and output configurations. It operates on a supply voltage of 24 VDC and is suitable for mounting on a TS 35 rail. The device features screw connections and supports a range of wire cross-sections from 0.2 mm² to 2.5 mm² for both rigid and stranded wires. This signal conditioner can handle input signals up to 30 VDC and 22 mA, with a maximum output current of 0.1 A. The output signal can be adjusted via a DIP switch, with a maximum output voltage of 12 V and a maximum output current of 22 mA. The device has a response time of 100 ms and operates within a temperature range of -20 °C to 55 °C. It is compliant with REACH and RoHS regulations, ensuring environmental safety. With a compact design measuring 99 mm in length, 17.5 mm in width, and 114.5 mm in height, the 15963.2 model is suitable for applications requiring reliable signal conditioning and isolation in various industrial environments.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Signal Conditioner, part number 15963.2, is a multi-function signal converter designed for various input and output configurations. It operates on a supply voltage of 24 VDC and is suitable for mounting on a TS 35 rail. The device features screw connections and supports a range of wire cross-sections from 0.2 mm² to 2.5 mm² for both rigid and stranded wires. This signal conditioner can handle input signals up to 30 VDC and 22 mA, with a maximum output current of 0.1 A. The output signal can be adjusted via a DIP switch, with a maximum output voltage of 12 V and a maximum output current of 22 mA. The device has a response time of 100 ms and operates within a temperature range of -20 °C to 55 °C. It is compliant with REACH and RoHS regulations, ensuring environmental safety. With a compact design measuring 99 mm in length, 17.5 mm in width, and 114.5 mm in height, the 15963.2 model is suitable for applications requiring reliable signal conditioning and isolation in various industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioners and Isolators - 15963.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
15963.2
Signal Conditioners and Isolators 15963.2
SIGNAL CONDITIONER

SIGNAL CONDITIONER

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Signal Conditioning Chips
Product Number 15963.2
Product Name Signal Conditioners and Isolators
Supply Voltage 24V
Unlock Full Specs
to access all available technical data

Similar Products

Micropac Industries, Inc.
Specs
Input Type DC Current; DC Voltage; RTD; Thermocouple
Output Type DC Current; DC Voltage
Supply Voltage -5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V
View Details
Signal Conditioner - SA40015 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage 5V
View Details
Automotive Sensor Signal Conditioner for a Single Resistive Bridge with SENT or I2C Output Extended Temperature Measurements - ZSSC4162BE2R - Integrated Device Technology
Specs
Input Type Single-bridge
Supply Voltage 4.75-5.25
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details