Micropac Industries, Inc. Instrumentation Amplifier 52301

Description
The MII 52301 is a high accuracy hybrid-circuit instrumentation amplifier designed for signal conditioning requirements where very high performance is desired. Features: • +25°C to +180°C Operation • Ultra-Low Voltage Drift • Low Offset Voltage • Low Nonlinearity • Low Noise • High CMR • High Input Impedance
Description
The MII 52301 is a high accuracy hybrid-circuit instrumentation amplifier designed for signal conditioning requirements where very high performance is desired. Features: • +25°C to +180°C Operation • Ultra-Low Voltage Drift • Low Offset Voltage • Low Nonlinearity • Low Noise • High CMR • High Input Impedance

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Instrumentation Amplifier
52301
Instrumentation Amplifier 52301
The MII 52301 is a high accuracy hybrid-circuit instrumentation amplifier designed for signal conditioning requirements where very high performance is desired. Features: • +25°C to +180°C Operation • Ultra-Low Voltage Drift • Low Offset Voltage • Low Nonlinearity • Low Noise • High CMR • High Input Impedance

The MII 52301 is a high accuracy hybrid-circuit instrumentation amplifier designed for signal conditioning requirements where
very high performance is desired.

Features:
• +25°C to +180°C Operation
• Ultra-Low Voltage Drift
• Low Offset Voltage
• Low Nonlinearity
• Low Noise
• High CMR
• High Input Impedance

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Signal Conditioning Chips
Product Number 52301
Product Name Instrumentation Amplifier
Input Type DC Current; DC Voltage; RTD; Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

ADS1281 High Resolution 24-Bit Analog-to Digital Converter - ADS1281IPWR - Texas Instruments
Specs
Standards and Certifications RoHS
Interface SPI
Package Type TSSOP
View Details
Signal Conditioner - SA40015 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage 5V
View Details
High Speed Digital Isolator - HCPL-0930 - Broadcom Inc.
Specs
Input Type Light
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage -0.5
View Details