Honeywell Sensing & IoT APS00A Instrumentation amplifier for the APS00B series high resolution magnetic angular position sensor IC, plastic, surface mount, SOIC-8, 1000 units/tape and 178 mm [7 in] reel APS00A

Description
Honeywell's APS00B High Resolution Angular Position Sensor IC (Integrated Circuit) is a miniature surface mount device for angular or rotary displacement designed for magnetic saturating field sensing. The APS00B creates an analog output voltage that varies with the direction of the magnetic flux passing over the sensor IC surface. It contains dual, saturated-mode Wheatstone bridges that generate quadrature (sine and cosine) signals to provide an extended range of angular measurements up to 180°. This product is a cost-effective and space-efficient solution for high-volume OEM designs. Potential applications include position sensing, rotary speed and angle detection, and non-contact precision location measurement systems. APS00B sensor ICs use Honeywell's Anisotropic Magnetoresistive (AMR) technology that provides advantages over Hall-effect-based magnetic sensors. They are able to resolve better than a tenth of a degree or a tenth of a millimeter, withstand large variations in magnet-to-sensor gaps, and exhibit insensitivity to shocks and vibrations. Honeywell's Magnetic Sensors are among the most precise and reliable position sensors in the industry. These surface mount devices are mounted directly on the electrical traces on a PC (Printed Circuit) board. They are attached by an automatic solder reflow operation which requires no hole, so it may help reduce the cost of the PC board.
Datasheet
Description
Honeywell's APS00B High Resolution Angular Position Sensor IC (Integrated Circuit) is a miniature surface mount device for angular or rotary displacement designed for magnetic saturating field sensing. The APS00B creates an analog output voltage that varies with the direction of the magnetic flux passing over the sensor IC surface. It contains dual, saturated-mode Wheatstone bridges that generate quadrature (sine and cosine) signals to provide an extended range of angular measurements up to 180°. This product is a cost-effective and space-efficient solution for high-volume OEM designs. Potential applications include position sensing, rotary speed and angle detection, and non-contact precision location measurement systems. APS00B sensor ICs use Honeywell's Anisotropic Magnetoresistive (AMR) technology that provides advantages over Hall-effect-based magnetic sensors. They are able to resolve better than a tenth of a degree or a tenth of a millimeter, withstand large variations in magnet-to-sensor gaps, and exhibit insensitivity to shocks and vibrations. Honeywell's Magnetic Sensors are among the most precise and reliable position sensors in the industry. These surface mount devices are mounted directly on the electrical traces on a PC (Printed Circuit) board. They are attached by an automatic solder reflow operation which requires no hole, so it may help reduce the cost of the PC board.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
APS00A Instrumentation amplifier for the APS00B series high resolution magnetic angular position sensor IC, plastic, surface mount, SOIC-8, 1000 units/tape and 178 mm [7 in] reel - APS00A - Honeywell Sensing & IoT
Fort Mill, SC, United States
APS00A Instrumentation amplifier for the APS00B series high resolution magnetic angular position sensor IC, plastic, surface mount, SOIC-8, 1000 units/tape and 178 mm [7 in] reel
APS00A
APS00A Instrumentation amplifier for the APS00B series high resolution magnetic angular position sensor IC, plastic, surface mount, SOIC-8, 1000 units/tape and 178 mm [7 in] reel APS00A
Honeywell's APS00B High Resolution Angular Position Sensor IC (Integrated Circuit) is a miniature surface mount device for angular or rotary displacement designed for magnetic saturating field sensing. The APS00B creates an analog output voltage that varies with the direction of the magnetic flux passing over the sensor IC surface. It contains dual, saturated-mode Wheatstone bridges that generate quadrature (sine and cosine) signals to provide an extended range of angular measurements up to 180°. This product is a cost-effective and space-efficient solution for high-volume OEM designs. Potential applications include position sensing, rotary speed and angle detection, and non-contact precision location measurement systems. APS00B sensor ICs use Honeywell's Anisotropic Magnetoresistive (AMR) technology that provides advantages over Hall-effect-based magnetic sensors. They are able to resolve better than a tenth of a degree or a tenth of a millimeter, withstand large variations in magnet-to-sensor gaps, and exhibit insensitivity to shocks and vibrations. Honeywell's Magnetic Sensors are among the most precise and reliable position sensors in the industry. These surface mount devices are mounted directly on the electrical traces on a PC (Printed Circuit) board. They are attached by an automatic solder reflow operation which requires no hole, so it may help reduce the cost of the PC board.

Honeywell's APS00B High Resolution Angular Position Sensor IC (Integrated Circuit) is a miniature surface mount device for angular or rotary displacement designed for magnetic saturating field sensing.

The APS00B creates an analog output voltage that varies with the direction of the magnetic flux passing over the sensor IC surface. It contains dual, saturated-mode Wheatstone bridges that generate quadrature (sine and cosine) signals to provide an extended range of angular measurements up to 180°.

This product is a cost-effective and space-efficient solution for high-volume OEM designs. Potential applications include position sensing, rotary speed and angle detection, and non-contact precision location measurement systems.

APS00B sensor ICs use Honeywell's Anisotropic Magnetoresistive (AMR) technology that provides advantages over Hall-effect-based magnetic sensors. They are able to resolve better than a tenth of a degree or a tenth of a millimeter, withstand large variations in magnet-to-sensor gaps, and exhibit insensitivity to shocks and vibrations. Honeywell's Magnetic Sensors are among the most precise and reliable position sensors in the industry.

These surface mount devices are mounted directly on the electrical traces on a PC (Printed Circuit) board. They are attached by an automatic solder reflow operation which requires no hole, so it may help reduce the cost of the PC board.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Signal Conditioning Chips
Product Number APS00A
Product Name APS00A Instrumentation amplifier for the APS00B series high resolution magnetic angular position sensor IC, plastic, surface mount, SOIC-8, 1000 units/tape and 178 mm [7 in] reel
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PGA309 PGA309 Voltage Output Programmable Sensor Conditioner - PGA309AIPWTG4 - Texas Instruments
Specs
Input Type Temperature
Supply Voltage 5V; 2.7
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Signal Conditioner - SA40015 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage 5V
View Details
Automotive Sensor Signal Conditioner for Safety Switch Applications - ZSSC3136BE2R - Integrated Device Technology
Specs
Input Type Single-bridge
Supply Voltage 4.50-5.50
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 Port 4.25 Gbps Signal Conditioner and Retim - VSC8228 - Microchip Technology, Inc.
Specs
Package Type ['TQFP']
View Details