Integrated Device Technology Automotive Sensor Signal Conditioner for Dual Resistive Bridges with SENT or I2C Output ZSSC4165BE2W

Description
The ZSSC4165 is a member of IDT 's ZSSC416x family of CMOS integrated circuits for highly accurate amplification and sensor-specific correction of differential bridge sensor signals. The ZSSC4165 provides dual inputs for full or half bridge sensor signals and features extended temperature measurement options. Digital compensation of offset, sensitivity, temperature drift, and nonlinearity is accomplished with a 16-bit RISC microcontroller. Calibration coefficients and configuration data are stored in an integrated non-volatile memory ( NVM ), which is reliable in automotive applications. Measured values can be read via a digital SENT or I2C interface. The SENT interface enables transmission of sensor data via its fast channel as well as supplementary data via its Serial Data Message ("slow") channel using only one output pin. End-of-line calibration is supported via an I2C interface or via a One-Wire Interface ( OWI ) through the data output pin ( DOUT ). The ZSSC4165 and the calibration equipment communicate digitally, so the noise sensitivity is greatly reduced. Digital calibration helps keep assembly cost low as no trimming by external devices or lasers is needed. The ZSSC4165 is optimized for automotive environments by overvoltage and reverse polarity protection circuitry, excellent electromagnetic compatibility, and multiple diagnostic features.
Datasheet
Description
The ZSSC4165 is a member of IDT 's ZSSC416x family of CMOS integrated circuits for highly accurate amplification and sensor-specific correction of differential bridge sensor signals. The ZSSC4165 provides dual inputs for full or half bridge sensor signals and features extended temperature measurement options. Digital compensation of offset, sensitivity, temperature drift, and nonlinearity is accomplished with a 16-bit RISC microcontroller. Calibration coefficients and configuration data are stored in an integrated non-volatile memory ( NVM ), which is reliable in automotive applications. Measured values can be read via a digital SENT or I2C interface. The SENT interface enables transmission of sensor data via its fast channel as well as supplementary data via its Serial Data Message ("slow") channel using only one output pin. End-of-line calibration is supported via an I2C interface or via a One-Wire Interface ( OWI ) through the data output pin ( DOUT ). The ZSSC4165 and the calibration equipment communicate digitally, so the noise sensitivity is greatly reduced. Digital calibration helps keep assembly cost low as no trimming by external devices or lasers is needed. The ZSSC4165 is optimized for automotive environments by overvoltage and reverse polarity protection circuitry, excellent electromagnetic compatibility, and multiple diagnostic features.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Sensor Signal Conditioner for Dual Resistive Bridges with SENT or I2C Output - ZSSC4165BE2W - Integrated Device Technology
San Jose, CA, USA
Automotive Sensor Signal Conditioner for Dual Resistive Bridges with SENT or I2C Output
ZSSC4165BE2W
Automotive Sensor Signal Conditioner for Dual Resistive Bridges with SENT or I2C Output ZSSC4165BE2W
The ZSSC4165 is a member of IDT 's ZSSC416x family of CMOS integrated circuits for highly accurate amplification and sensor-specific correction of differential bridge sensor signals. The ZSSC4165 provides dual inputs for full or half bridge sensor signals and features extended temperature measurement options. Digital compensation of offset, sensitivity, temperature drift, and nonlinearity is accomplished with a 16-bit RISC microcontroller. Calibration coefficients and configuration data are stored in an integrated non-volatile memory ( NVM ), which is reliable in automotive applications. Measured values can be read via a digital SENT or I2C interface. The SENT interface enables transmission of sensor data via its fast channel as well as supplementary data via its Serial Data Message ("slow") channel using only one output pin. End-of-line calibration is supported via an I2C interface or via a One-Wire Interface ( OWI ) through the data output pin ( DOUT ). The ZSSC4165 and the calibration equipment communicate digitally, so the noise sensitivity is greatly reduced. Digital calibration helps keep assembly cost low as no trimming by external devices or lasers is needed. The ZSSC4165 is optimized for automotive environments by overvoltage and reverse polarity protection circuitry, excellent electromagnetic compatibility, and multiple diagnostic features.

The ZSSC4165 is a member of IDT 's ZSSC416x family of CMOS integrated circuits for highly accurate amplification and sensor-specific correction of differential bridge sensor signals. The ZSSC4165 provides dual inputs for full or half bridge sensor signals and features extended temperature measurement options. Digital compensation of offset, sensitivity, temperature drift, and nonlinearity is accomplished with a 16-bit RISC microcontroller. Calibration coefficients and configuration data are stored in an integrated non-volatile memory ( NVM ), which is reliable in automotive applications. Measured values can be read via a digital SENT or I2C interface. The SENT interface enables transmission of sensor data via its fast channel as well as supplementary data via its Serial Data Message ("slow") channel using only one output pin. End-of-line calibration is supported via an I2C interface or via a One-Wire Interface ( OWI ) through the data output pin ( DOUT ). The ZSSC4165 and the calibration equipment communicate digitally, so the noise sensitivity is greatly reduced. Digital calibration helps keep assembly cost low as no trimming by external devices or lasers is needed. The ZSSC4165 is optimized for automotive environments by overvoltage and reverse polarity protection circuitry, excellent electromagnetic compatibility, and multiple diagnostic features.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Signal Conditioning Chips
Product Number ZSSC4165BE2W
Product Name Automotive Sensor Signal Conditioner for Dual Resistive Bridges with SENT or I2C Output
Input Type Dual-bridge
Unlock Full Specs
to access all available technical data

Similar Products

PGA308 Single Supply, Auto-Zero Sensor Amplifier w/Programmable Gain & Offset - PGA308AIDGST - Texas Instruments
Specs
Input Type Temperature
Supply Voltage 2.7
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Signal Conditioner - SA40015 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage 5V
View Details
Capacitive Sensor Signal Conditioner with Digital Output - ZSSC3123AA2R - Integrated Device Technology
Specs
Input Type Single-capacitor
Supply Voltage 2.30-5.50
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details