Consolidated Electronic Wire & Cable Swiss Detachable Power Cord A7304

Description
Swiss Detachable Power Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: 1011-S24507 and IEC 320 - C13 Applications: Electronic Equipment and Appliances used in Switzerland. Approvals: RoHS Compliant SEV - Switzerland Special constructions are available on request Contact factory for minimum order requirement
Description
Swiss Detachable Power Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: 1011-S24507 and IEC 320 - C13 Applications: Electronic Equipment and Appliances used in Switzerland. Approvals: RoHS Compliant SEV - Switzerland Special constructions are available on request Contact factory for minimum order requirement

Suppliers

Company
Product
Description
Supplier Links
Swiss Detachable Power Cord - A7304 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Swiss Detachable Power Cord
A7304
Swiss Detachable Power Cord A7304
Swiss Detachable Power Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: 1011-S24507 and IEC 320 - C13 Applications: Electronic Equipment and Appliances used in Switzerland. Approvals: RoHS Compliant SEV - Switzerland Special constructions are available on request Contact factory for minimum order requirement

Swiss Detachable Power Cord

Construction:

  • Conductors: Stranded Bare Copper
  • Insulation: Color Coded (PVC) Polyvinyl Chloride
  • Cordage Jacket: PVC Polyvinyl Chloride
  • RoHS Compliant

Properties:

  • Cordage: HO5VVF3G, 1.0 MM2 PVC
  • Voltage: 250 Volts
  • Temperature: 70oC
  • Color Code: CEE
  • Ends: 1011-S24507 and IEC 320 - C13

Applications:

  • Electronic Equipment and Appliances used in Switzerland.

Approvals:

  • RoHS Compliant
  • SEV - Switzerland

Special constructions are available on request
Contact factory for minimum order requirement

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7304
Product Name Swiss Detachable Power Cord
Cord Color Black
Approvals RoHS; SEV
Number of Conductors 3
Male End Type SEV 1011
Cord Length 98 inch (2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland Class II Power Cord - 86243060 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
IEC Power Cords - 816652-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Cord Sets 2.5 A, IEC Connector, Black, 2.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F 2x0.75 mm2 2m BLK, black - 6013.0474 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers