Interpower United Kingdom/Ireland Class II Power Cord 86243060

Description
Current Rating: 10A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: United Kingdom BS 1363/A Plug Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.8mm General Material: PVC CE Marking: no REMARKS: Plug contains a 10A fuse.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: United Kingdom BS 1363/A Plug Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.8mm General Material: PVC CE Marking: no REMARKS: Plug contains a 10A fuse.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
United Kingdom/Ireland Class II Power Cord - 86243060 - Interpower
Oskaloosa, IA, United States
United Kingdom/Ireland Class II Power Cord
86243060
United Kingdom/Ireland Class II Power Cord 86243060
Current Rating: 10A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: United Kingdom BS 1363/A Plug Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.8mm General Material: PVC CE Marking: no REMARKS: Plug contains a 10A fuse.

Current Rating: 10A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: -15ºC to 70ºC

Plug Type: United Kingdom BS 1363/A

Plug Color: Black

Cable Style: International

Conductor Size: 1.0mm²

Number of Conductors: 2

Cond. Color Code: Brown/Blue

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 6.8mm

General Material: PVC

CE Marking: no

REMARKS: Plug contains a 10A fuse.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86243060
Product Name United Kingdom/Ireland Class II Power Cord
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
Male End Type BS 1363; United Kingdom BS 1363/A
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x12 AWG SJTOOW Cable - 86060300 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 15A NEMA Power Cord - 71804000250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Chinese Power Cord - 86272210 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
H05VV-F/SJT 3x15 AWG/3x1.5mm² Cable - 86064030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL 62
Number of Conductors 3; 3
View Details