Advantech 1m Male DB-78 to 8x Male DB-9 Cable OPT8J-AE

Description
1m Male DB-78 to 8x Male DB-9 Cable 1m Male DB-78 to 8x Male DB-9 Cable
Request a Quote Datasheet
Description
1m Male DB-78 to 8x Male DB-9 Cable 1m Male DB-78 to 8x Male DB-9 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1m Male DB-78 to 8x Male DB-9 Cable - OPT8J-AE - Advantech
Cincinnati, OH, United States
1m Male DB-78 to 8x Male DB-9 Cable
OPT8J-AE
1m Male DB-78 to 8x Male DB-9 Cable OPT8J-AE
1m Male DB-78 to 8x Male DB-9 Cable 1m Male DB-78 to 8x Male DB-9 Cable

1m Male DB-78 to 8x Male DB-9 Cable

  • 1m Male DB-78 to 8x Male DB-9 Cable
Buy Now Datasheet
Db78 X1 To Db9 X8 Cable, 1M, Comm Card; Current Rating Advantech - 48M6564 - Newark, An Avnet Company
Chicago, IL, United States
Db78 X1 To Db9 X8 Cable, 1M, Comm Card; Current Rating Advantech
48M6564
Db78 X1 To Db9 X8 Cable, 1M, Comm Card; Current Rating Advantech 48M6564
DB78 X1 TO DB9 X8 CABLE, 1M, COMM CARD; Current Rating:-; Product Range:- RoHS Compliant: Yes

DB78 X1 TO DB9 X8 CABLE, 1M, COMM CARD; Current Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number OPT8J-AE 48M6564
Product Name 1m Male DB-78 to 8x Male DB-9 Cable Db78 X1 To Db9 X8 Cable, 1M, Comm Card; Current Rating Advantech
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

BNC to BNC Cable, Male - PCL-1010B-1E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Braid
Connector Type BNC
View Details
3 suppliers
D-Sub Cables - 2084-PCL-10251-2E-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
Connector Type Plug, Male Pins
View Details
2 suppliers
Circular Cable Assemblies - 2084-OPT1-M12C-5MA-200-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
USB 2.0 Cable, 0.9 m / 3 ft - BB-USBAMBM-3F - Advantech
Specs
USB Type USB2.0
Standards / Certifications RoHS
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers