Advantech DB37 Cable PCL-10137-3E

Description
DB37 Cable Double-shielded cable with 37-pin D-sub connectors D-Sub 37 pin male, Blue x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL20397 approved Ivory Color
Request a Quote Datasheet
Description
DB37 Cable Double-shielded cable with 37-pin D-sub connectors D-Sub 37 pin male, Blue x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL20397 approved Ivory Color
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB37 Cable - PCL-10137-3E - Advantech
Cincinnati, OH, United States
DB37 Cable
PCL-10137-3E
DB37 Cable PCL-10137-3E
DB37 Cable Double-shielded cable with 37-pin D-sub connectors D-Sub 37 pin male, Blue x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL20397 approved Ivory Color

DB37 Cable

  • Double-shielded cable with 37-pin D-sub connectors
  • D-Sub 37 pin male, Blue x 2
  • Tinned and strand copper wire with drain wire x 1
  • Aluminum/Mylar foil and braided copper double-shielded cable
  • Isolated P.V.C. jacket
  • UL20397 approved
  • Ivory Color
Buy Now Datasheet
D-Sub Cables - 2084-PCL-10137-3E-ND - DigiKey
Thief River Falls, MN, United States
DB-37 SHIELDED CABLE, 3M

DB-37 SHIELDED CABLE, 3M

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number PCL-10137-3E 2084-PCL-10137-3E-ND
Product Name DB37 Cable D-Sub Cables
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 Cable, 0.9 m / 3 ft - BB-USBAMBM-3F - Advantech
Specs
USB Type USB2.0
Standards / Certifications RoHS
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers
D-Sub Cables - 2084-PCL-101100R-1E-ND - DigiKey
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Receptacle, Female Sockets
View Details
1m Male DB-62 to 8x Male DB-9 Cable - OPT8H-AE - Advantech
Specs
Application Instrumentation and Control
Gender Male-Male
View Details
2 suppliers
DB25 Cable - PCL-10125-1E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Foil Braid
Connector Type DB25
View Details
2 suppliers