The E5E2222-D is a 1-pair CAT5e Ethernet cable designed for airborne applications, featuring stranded silver-plated copper conductors, dual shielding with 100% aluminum/polyester foil and 90% silver-plated copper braid, and an ETFE laser-markable jacket. It has an outer diameter of 0.183 inches (4.64 mm), a minimum bend radius of 0.9 inches (22.86 mm), and operates from -55°C to +200°C. The cable supports 10/100 Base-T with 100 ohms impedance, 80% velocity of propagation, and a maximum distance of 328 feet (100 m). It meets RoHS Directive 2002/95/EC, SAE AS4373E Skydrol resistance, FAR Part 25.869 flame/smoke requirements, and DFARS 252.225-7014 Alt 1 compliance.
The E5E2222-D is a 1 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications such as cabin management, in-flight entertainment, and internet backbones. The E5E2222-D’s twisted-pair construction of silver-plated copper conductors assures uniform conductivity with excellent solderability. The 90% braided shielding assures uniform conductivity with excellent solderability, further protecting against EMI. An ETFE laser markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.
| PIC Wire & Cable | |
|---|---|
| Product Category | Network Cables |
| Product Number | E5E2222-D |
| Product Name | E5E2222-D- CAT 5e Ethernet Cable (1 Data Pair) |
| Product Category | Cable |