PIC Wire & Cable E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE)) E5E3624

Description
The E5E3624 is a CAT5e Power over Ethernet (PoE) cable specially designed for airborne applications as defined by ARINC Specification 664. The E5E3624 data pairs are manufactured using a high-temp fluoropolymer and will perform at frequencies from CAT 5e, up to CAT 6a requirements. The E5E3624’s twisted-pair construction (two separate pairs) of silver-plated copper conductors is surrounded by PFA insulation assuring uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding assures uniform conductivity with excellent solderability, further protecting against EMI. A PTFE laser markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.
Request a Quote Datasheet
Description
The E5E3624 is a CAT5e Power over Ethernet (PoE) cable specially designed for airborne applications as defined by ARINC Specification 664. The E5E3624 data pairs are manufactured using a high-temp fluoropolymer and will perform at frequencies from CAT 5e, up to CAT 6a requirements. The E5E3624’s twisted-pair construction (two separate pairs) of silver-plated copper conductors is surrounded by PFA insulation assuring uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding assures uniform conductivity with excellent solderability, further protecting against EMI. A PTFE laser markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE)) - E5E3624 - PIC Wire & Cable
Waukesha, WI, United States
E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE))
E5E3624
E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE)) E5E3624
The E5E3624 is a CAT5e Power over Ethernet (PoE) cable specially designed for airborne applications as defined by ARINC Specification 664. The E5E3624 data pairs are manufactured using a high-temp fluoropolymer and will perform at frequencies from CAT 5e, up to CAT 6a requirements. The E5E3624’s twisted-pair construction (two separate pairs) of silver-plated copper conductors is surrounded by PFA insulation assuring uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding assures uniform conductivity with excellent solderability, further protecting against EMI. A PTFE laser markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.

The E5E3624 is a CAT5e Power over Ethernet (PoE) cable specially designed for airborne applications as defined by ARINC Specification 664. The E5E3624 data pairs are manufactured using a high-temp fluoropolymer and will perform at frequencies from CAT 5e, up to CAT 6a requirements. The E5E3624’s twisted-pair construction (two separate pairs) of silver-plated copper conductors is surrounded by PFA insulation assuring uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding assures uniform conductivity with excellent solderability, further protecting against EMI. A PTFE laser markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Network Cables
Product Number E5E3624
Product Name E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE))
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E5E2222-D- CAT 5e Ethernet Cable (1 Data Pair) - E5E2222-D - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
E6A6826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6
Rated Voltage 1.5 kilovolts
View Details
High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Standards / Certifications MIL-SPEC
Rated Voltage 1.5 kilovolts
View Details