TE Connectivity High Speed Digital & Data Cable 440206-000

Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Clad Steel Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.35 MM  [.053 INCH ] Conductor Diameter Range : .3 MM  [.012 INCH ] Outside Cable Diameter : 2.29 MM  [.09 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Capacitance : .0000183 PFM  [18.3 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Clad Steel Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.35 MM  [.053 INCH ] Conductor Diameter Range : .3 MM  [.012 INCH ] Outside Cable Diameter : 2.29 MM  [.09 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Capacitance : .0000183 PFM  [18.3 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440206-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440206-000
High Speed Digital & Data Cable 440206-000
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Clad Steel Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.35 MM  [.053 INCH ] Conductor Diameter Range : .3 MM  [.012 INCH ] Outside Cable Diameter : 2.29 MM  [.09 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Capacitance : .0000183 PFM  [18.3 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Coated Copper Clad Steel
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 1.35 MM  [.053 INCH ]
  • Conductor Diameter Range : .3 MM  [.012 INCH ]
  • Outside Cable Diameter : 2.29 MM  [.09 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Capacitance : .0000183 PFM  [18.3 PFF ]
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Rayfoam L
  • Product Source : US, UK

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 74

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Buy Now
Swedesboro, NJ, United States
Wire & Cable

Wire & Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Network Cables Cable Assemblies
Product Number 440206-000 440206-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-C5E-24C124-C14-9-ND - DigiKey
Specs
Product Category Cable
Cable Length 2000 ft (6096 dm)
Number of Conductors 8 #
View Details
2 suppliers
Twisted Pair Cable - 011727-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers