Advantech SCSI-68 Shielded Cable PCL-10168-1E

Description
SCSI-68 Shielded Cable Weight :240g Double-shielded cable with SCSI-II 68-pin male connector Insulated half pitch 68pin copper alloy gold plated male connector with thumb screw 34 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 2919 approved Color :Grey
Request a Quote Datasheet
Description
SCSI-68 Shielded Cable Weight :240g Double-shielded cable with SCSI-II 68-pin male connector Insulated half pitch 68pin copper alloy gold plated male connector with thumb screw 34 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 2919 approved Color :Grey
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCSI-68 Shielded Cable - PCL-10168-1E - Advantech
Cincinnati, OH, United States
SCSI-68 Shielded Cable
PCL-10168-1E
SCSI-68 Shielded Cable PCL-10168-1E
SCSI-68 Shielded Cable Weight :240g Double-shielded cable with SCSI-II 68-pin male connector Insulated half pitch 68pin copper alloy gold plated male connector with thumb screw 34 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 2919 approved Color :Grey

SCSI-68 Shielded Cable

  • Weight :240g
  • Double-shielded cable with SCSI-II 68-pin male connector
  • Insulated half pitch 68pin copper alloy gold plated male connector with thumb screw
  • 34 twist pairs tinned and strand copper wire with drain wire
  • Aluminum/Mylar foil and braided copper double-shielded cable
  • P.V.C. jacket
  • UL 2919 approved
  • Color :Grey
Buy Now Datasheet
D-Sub Cables - 2084-PCL-10168-1E-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly HPDB68 Black, Individual (Round) 3.28' (1.00m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly HPDB68 Black, Individual (Round) 3.28' (1.00m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
68-Pin Scsi Cable, 1M; Current Rating Advantech - 32T5135 - Newark, An Avnet Company
Chicago, IL, United States
68-Pin Scsi Cable, 1M; Current Rating Advantech
32T5135
68-Pin Scsi Cable, 1M; Current Rating Advantech 32T5135
68-PIN SCSI CABLE, 1M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes

68-PIN SCSI CABLE, 1M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number PCL-10168-1E 2084-PCL-10168-1E-ND 32T5135
Product Name SCSI-68 Shielded Cable D-Sub Cables 68-Pin Scsi Cable, 1M; Current Rating Advantech
Application Instrumentation and Control
Product Type SCSI SCSI
Cable Shielding Foil Braid
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - 2084-PCL-101100R-1E-ND - DigiKey
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Receptacle, Female Sockets
View Details
Circular Cable Assemblies - 2084-OPT1-M12C-5MLF-200-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
1m Male DB-78 to 8x Male DB-9 Cable - OPT8J-AE - Advantech
Specs
Application Instrumentation and Control
Connector Type DB25
Gender Male-Male
View Details
2 suppliers