RS Components, Ltd. AV Adapters 392655

Description
0.25in Stereo Skt to 3.5mm Jack Adaptor
Request a Quote
Description
0.25in Stereo Skt to 3.5mm Jack Adaptor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AV Adapters - 392655 - RS Components, Ltd.
Corby, Northants, United Kingdom
AV Adapters
392655
AV Adapters 392655
0.25in Stereo Skt to 3.5mm Jack Adaptor

0.25in Stereo Skt to 3.5mm Jack Adaptor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 392655
Product Name AV Adapters
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 4441146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Audio Cable - 2887342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Type Flat Cable
Cable Length 328 ft (1000 dm)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details