BRIM Electronics, Inc. Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield 1638

Description
Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polypropylene insulation, each pair twisted with a 24(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Jacket passes UL VW-1 vertical wire flame test. Suitable for audio, pulse, data, and RF applications requiring superior circuit isolation. Polypropylene is used for it's mechaincal toughness & high frequency properties. OPER. TEMP.: -55°C to +105°C. OPER. VOLT.: 300V. See color code for paired cables. Nom. Capacitance between conductors connected to shield: 28pF/ft. Nom. Capacitance between one conductor and remaining conductor connected to shield: 57pF/ft. Can be run to order as UL 2493 Ty.CM, CSA PCC FT4 300V. STD. P-U: 500’, 1000’
Request a Quote
Description
Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polypropylene insulation, each pair twisted with a 24(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Jacket passes UL VW-1 vertical wire flame test. Suitable for audio, pulse, data, and RF applications requiring superior circuit isolation. Polypropylene is used for it's mechaincal toughness & high frequency properties. OPER. TEMP.: -55°C to +105°C. OPER. VOLT.: 300V. See color code for paired cables. Nom. Capacitance between conductors connected to shield: 28pF/ft. Nom. Capacitance between one conductor and remaining conductor connected to shield: 57pF/ft. Can be run to order as UL 2493 Ty.CM, CSA PCC FT4 300V. STD. P-U: 500’, 1000’
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield - 1638 - BRIM Electronics, Inc.
Lodi, NJ, United States
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield
1638
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield 1638
Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polypropylene insulation, each pair twisted with a 24(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Jacket passes UL VW-1 vertical wire flame test. Suitable for audio, pulse, data, and RF applications requiring superior circuit isolation. Polypropylene is used for it's mechaincal toughness & high frequency properties. OPER. TEMP.: -55°C to +105°C. OPER. VOLT.: 300V. See color code for paired cables. Nom. Capacitance between conductors connected to shield: 28pF/ft. Nom. Capacitance between one conductor and remaining conductor connected to shield: 57pF/ft. Can be run to order as UL 2493 Ty.CM, CSA PCC FT4 300V. STD. P-U: 500’, 1000’

Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polypropylene insulation, each pair twisted with a 24(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Jacket passes UL VW-1 vertical wire flame test. Suitable for audio, pulse, data, and RF applications requiring superior circuit isolation. Polypropylene is used for it's mechaincal toughness & high
frequency properties. OPER. TEMP.: -55°C to +105°C. OPER. VOLT.: 300V. See color code for paired cables. Nom. Capacitance between conductors connected to shield: 28pF/ft. Nom. Capacitance between one conductor and remaining conductor connected to shield: 57pF/ft. Can be run to order as UL 2493 Ty.CM, CSA PCC FT4 300V.
STD. P-U: 500’, 1000’

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 1638
Product Name Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Shielding Foil Braid
Standards / Certifications RoHS (optional feature); CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Cable, Clear PVC Jacket, Unshielded - 1610 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding No Shielding
Standards / Certifications RoHS; MIL-SPEC
View Details
Heavy Duty Shielded Control Cable - 3019 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
View Details
Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Standards / Certifications MIL-SPEC
North American 28 AWG
View Details
Component Cable - 1812 / 1813 / 1815 - BRIM Electronics, Inc.
Specs
Cable Jacket Silicon Rubber
Cable Insulation SBR
Cable Conductor Copper
View Details