* NEMA 4X rated
* 316L stainless steel construction
* Screw cover with chain leash and silicone gasket seal
* Service temperature upper limit: 300°F (150°C) with gasket
* 6 terminal posts
* Conax PG Series stainless steel sealing gland with lava sealant supplied when head is ordered with sensor probe
* Accepts “hockey puck” style transmitter
* Size (reference): 3.1″ OD x 3.6″ L, 1.7 lb.
* Conduit port 3/4″ NPT
* NEMA 4 rated
* Cast iron construction with durable gray paint applied to prevent rust
* Screw cover with chain leash and silicone gasket seal
* Service temperature upper limit: 300°F (150°C) with gasket
* 6 terminal posts
* Brass metal-to-metal compression fitting supplied when head is ordered with sensor probe
* Accepts “hockey puck” style transmitter
* Size (reference): 3.38″ OD x 3.6″ L, 1.8 lb.
* Conduit port 3/4″ NPT
| Conax Technologies | |
|---|---|
| Product Category | Connection Heads |
| Product Number | T5CI |
| Product Name | Screw Cover Enclosure |