Conax Technologies Screw Cover Enclosure T11

Description
* Weathertight * Lightweight cast aluminum construction * Silver-painted finish designed to resist weak acids, organic solvents, alkalies, sunlight & dust * Screw cover with chain leash and O-ring seal * 6 terminal posts * Accepts “hockey puck” style transmitter * Service temperature upper limit: 275°F (135°C) * Brass metal-to-metal compression fitting supplied when head is ordered with sensor probe * Size (reference): 3.25′ OD x 3.7′ L, 0.7 lb. * Conduit port 1/2′ NPT
Request a Quote
Description
* Weathertight * Lightweight cast aluminum construction * Silver-painted finish designed to resist weak acids, organic solvents, alkalies, sunlight & dust * Screw cover with chain leash and O-ring seal * 6 terminal posts * Accepts “hockey puck” style transmitter * Service temperature upper limit: 275°F (135°C) * Brass metal-to-metal compression fitting supplied when head is ordered with sensor probe * Size (reference): 3.25′ OD x 3.7′ L, 0.7 lb. * Conduit port 1/2′ NPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screw Cover Enclosure - T11 - Conax Technologies
Buffalo, NY, United States
Screw Cover Enclosure
T11
Screw Cover Enclosure T11
* Weathertight * Lightweight cast aluminum construction * Silver-painted finish designed to resist weak acids, organic solvents, alkalies, sunlight & dust * Screw cover with chain leash and O-ring seal * 6 terminal posts * Accepts “hockey puck” style transmitter * Service temperature upper limit: 275°F (135°C) * Brass metal-to-metal compression fitting supplied when head is ordered with sensor probe * Size (reference): 3.25′ OD x 3.7′ L, 0.7 lb. * Conduit port 1/2′ NPT

* Weathertight
* Lightweight cast aluminum construction
* Silver-painted finish designed to resist weak acids, organic solvents, alkalies, sunlight & dust
* Screw cover with chain leash and O-ring seal
* 6 terminal posts
* Accepts “hockey puck” style transmitter
* Service temperature upper limit: 275°F (135°C)
* Brass metal-to-metal compression fitting supplied when head is ordered with sensor probe
* Size (reference): 3.25″ OD x 3.7″ L, 0.7 lb.
* Conduit port 1/2″ NPT

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Connection Heads
Product Number T11
Product Name Screw Cover Enclosure
Unlock Full Specs
to access all available technical data

Similar Products