Conax Technologies Specialty Connection Head C Series

Description
* Provides a convenient and compact method to terminate one or more sensors contained within a single probe * Stainless steel screw posts mounted in high purity alumina securely fasten leadwires in position * Black anodized aluminum cover, stainless steel body * 0.250′ diameter probe only * Available as C2 (two-wire), C3 (three-wire), C4 (four-wire), C6 (six-wire) or C8 (eight-wire). Terminal posts are provided for indicated number of wires only * Service temperature upper limit: 200°F (93°C) with grommet, 700°F (371°C) with grommet removed
Request a Quote
Description
* Provides a convenient and compact method to terminate one or more sensors contained within a single probe * Stainless steel screw posts mounted in high purity alumina securely fasten leadwires in position * Black anodized aluminum cover, stainless steel body * 0.250′ diameter probe only * Available as C2 (two-wire), C3 (three-wire), C4 (four-wire), C6 (six-wire) or C8 (eight-wire). Terminal posts are provided for indicated number of wires only * Service temperature upper limit: 200°F (93°C) with grommet, 700°F (371°C) with grommet removed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialty Connection Head - C Series - Conax Technologies
Buffalo, NY, United States
Specialty Connection Head
C Series
Specialty Connection Head C Series
* Provides a convenient and compact method to terminate one or more sensors contained within a single probe * Stainless steel screw posts mounted in high purity alumina securely fasten leadwires in position * Black anodized aluminum cover, stainless steel body * 0.250′ diameter probe only * Available as C2 (two-wire), C3 (three-wire), C4 (four-wire), C6 (six-wire) or C8 (eight-wire). Terminal posts are provided for indicated number of wires only * Service temperature upper limit: 200°F (93°C) with grommet, 700°F (371°C) with grommet removed

* Provides a convenient and compact method to terminate one or more sensors contained within a single probe
* Stainless steel screw posts mounted in high purity alumina securely fasten leadwires in position
* Black anodized aluminum cover, stainless steel body
* 0.250″ diameter probe only
* Available as C2 (two-wire), C3 (three-wire), C4 (four-wire), C6 (six-wire) or C8 (eight-wire). Terminal posts are provided for indicated number of wires only
* Service temperature upper limit: 200°F (93°C) with grommet, 700°F (371°C) with grommet removed

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Connection Heads
Product Number C Series
Product Name Specialty Connection Head
Unlock Full Specs
to access all available technical data

Similar Products