* FM and CSA approved for hazardous environments with an Explosion-Proof rating for Class I, Division 1, Groups B, C and D, and Dust Proof/Ignition Proof Rating for Class II, Division 1, Groups E, F and G
* NEMA 4X rated when configured with a nitrile O-ring (standard)
* O-ring configuration service temperature upper limit: 300°F (150°C)
* Stainless steel construction
* 6 terminal posts
* Accepts “hockey-puck” style transmitter
* Conax PG Series stainless steel fitting with lava sealant supplied when head is ordered with sensor probe
* Size (reference): 3.6″ OD x 4.0″ L, 1.9 lb.
* Conduit port 3/4″ NPT
| Conax Technologies | |
|---|---|
| Product Category | Connection Heads |
| Product Number | T15ESS |
| Product Name | Screw Cover Enclosure |