Conax Technologies Hazardous Location Power Lead Feedthrough HLPL

Description
HLPL power lead fittings provide pressure/vacuum sealing on Kapton™ insulated solid leadwires. HLPL glands seal against gasses and liquids, resist element movement under pressure. Features ATEX and IECEx certified for global compliance No need to pour liquid sealing compounds in conduit fittings to prevent explosive gas/liquid migration Pressure rated up to 1500 PSI with NPT threads GraFoil™ sealant and Teflon™* sleeves to protect wires316/316L SST body and 303 SST B cap to reduce galling Supplied with 18" minimum leads on both sides (longer lengths available)
Request a Quote
Description
HLPL power lead fittings provide pressure/vacuum sealing on Kapton™ insulated solid leadwires. HLPL glands seal against gasses and liquids, resist element movement under pressure. Features ATEX and IECEx certified for global compliance No need to pour liquid sealing compounds in conduit fittings to prevent explosive gas/liquid migration Pressure rated up to 1500 PSI with NPT threads GraFoil™ sealant and Teflon™* sleeves to protect wires316/316L SST body and 303 SST B cap to reduce galling Supplied with 18" minimum leads on both sides (longer lengths available)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HLPL series is a hazardous location power lead feedthrough designed for pressure and vacuum sealing on Kapton™-insulated solid copper leadwires and thermocouple wires of types T, J, K, E, and N. Constructed with a 316SST body, 303SST cap, and 316SST follower, it uses a Grafoil™ sealant to provide a minimum 20mm flame path and is certified to ATEX Ex db llC Gb/Ex eb llC Gb/Ex ta lllC Da/ II 2 G II 1 D and IECEx Ex db llC T3 Gb/Ex eb llC T3 Gb/Ex ta lllC T200 °C Da, with an operating temperature range of -40 °C to 200 °C. It offers ingress protection ratings of IP66, IP67, and IP68 (5 meters for 1 hour), is rated to 1500 PSI maximum with NPT threads, and includes Teflon™ sleeves to protect wires. Standard configurations include 18-inch leads on both ends.

Datasheet Summary
Powered by GS/AI

The HLPL series is a hazardous location power lead feedthrough designed for pressure and vacuum sealing on Kapton™-insulated solid copper leadwires and thermocouple wires of types T, J, K, E, and N. Constructed with a 316SST body, 303SST cap, and 316SST follower, it uses a Grafoil™ sealant to provide a minimum 20mm flame path and is certified to ATEX Ex db llC Gb/Ex eb llC Gb/Ex ta lllC Da/ II 2 G II 1 D and IECEx Ex db llC T3 Gb/Ex eb llC T3 Gb/Ex ta lllC T200 °C Da, with an operating temperature range of -40 °C to 200 °C. It offers ingress protection ratings of IP66, IP67, and IP68 (5 meters for 1 hour), is rated to 1500 PSI maximum with NPT threads, and includes Teflon™ sleeves to protect wires. Standard configurations include 18-inch leads on both ends.

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location Power Lead Feedthrough - HLPL - Conax Technologies
Buffalo, NY, United States
Hazardous Location Power Lead Feedthrough
HLPL
Hazardous Location Power Lead Feedthrough HLPL
HLPL power lead fittings provide pressure/vacuum sealing on Kapton™ insulated solid leadwires. HLPL glands seal against gasses and liquids, resist element movement under pressure. Features ATEX and IECEx certified for global compliance No need to pour liquid sealing compounds in conduit fittings to prevent explosive gas/liquid migration Pressure rated up to 1500 PSI with NPT threads GraFoil™ sealant and Teflon™* sleeves to protect wires316/316L SST body and 303 SST B cap to reduce galling Supplied with 18" minimum leads on both sides (longer lengths available)

HLPL power lead fittings provide pressure/vacuum sealing on Kapton™ insulated solid leadwires. HLPL glands seal against gasses and liquids, resist element movement under pressure. Features ATEX and IECEx certified for global compliance No need to pour liquid sealing compounds in conduit fittings to prevent explosive gas/liquid migration Pressure rated up to 1500 PSI with NPT threads GraFoil™ sealant and Teflon™* sleeves to protect wires316/316L SST body and 303 SST B cap to reduce galling Supplied with 18" minimum leads on both sides (longer lengths available)

Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Electrical Feedthroughs
Product Number HLPL
Product Name Hazardous Location Power Lead Feedthrough
Feedthrough Mount Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Brass Feedthrough for the Automotive Industry -  - Conax Technologies
Specs
Mounting Diameter 0.2500 inch (6.35 mm)
View Details
Power Compression Seal Feedthrough - EG - Conax Technologies
Specs
Electrical Feedthrough Type Power; Electrode
Connector Type NPT or SAE Threads and Weld-neck Style
Feedthrough Mount Threaded
View Details
Bearing Sensor Wire Compression Seal Feedthrough - BSWS - Conax Technologies
Specs
Feedthrough Mount Threaded
Temperature Range 37.8 C (100 F)
Mounting Diameter 0.1320 inch (3.35 mm)
View Details
High Density Feedthrough Assembly - HD - Conax Technologies
Specs
Electrical Feedthrough Type Electrode
Feedthrough Mount Nut
Voltage 100 volts
View Details