Conax Technologies Power Compression Seal Feedthrough EG

Description
Features: Seals 1 Electrode or Element For Gas or Non-Conductive Liquid Stainless Steel Reusable Fitting "Soft Sealant" Electrode Easily Assembled or Replaced In Field Selected Elements Can Be Readily Replaced Reusable Wires Easily Assembled or Replaced In Field Pressure*: Vacuum to 8,000 PSI (551 bar) Voltage: To 2000 VDC Amperage: To 400 Available Without Electrode Application Ideas: Bare electrical feedthrough for vacuum furnaces, liquid level probes, transformers, environmental chamber power leads, etc Electrically and/or thermally isolate electrodes, tubes or temperature sensors.
Request a Quote
Description
Features: Seals 1 Electrode or Element For Gas or Non-Conductive Liquid Stainless Steel Reusable Fitting "Soft Sealant" Electrode Easily Assembled or Replaced In Field Selected Elements Can Be Readily Replaced Reusable Wires Easily Assembled or Replaced In Field Pressure*: Vacuum to 8,000 PSI (551 bar) Voltage: To 2000 VDC Amperage: To 400 Available Without Electrode Application Ideas: Bare electrical feedthrough for vacuum furnaces, liquid level probes, transformers, environmental chamber power leads, etc Electrically and/or thermally isolate electrodes, tubes or temperature sensors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EG series is a single-electrode feedthrough designed to conduct rated amperage through vessel walls in sealed environments such as vacuum furnaces and autoclaves, while electrically and thermally isolating electrodes, tubes, or sensors. It seals against gases and liquids and withstands pressures from vacuum to 8,000 PSIG (551 bar) and voltages up to 2000 VDC, with amperage ratings up to 400 amps. The feedthrough body is constructed from 303 SST or 316L SST for weld neck styles, and uses replaceable sealants such as Viton™, Neoprene, Teflon™, or Lava, with optional conductors in Copper, Nickel, or 303 SST. Cap styles include Type A for mounting thread only and Type B with cap-end threading for conduit or terminal head attachment. The unit allows field replacement of electrodes and sealants and is supplied factory-lubricated. Physical dimensions and pressure ratings vary by conductor diameter and mounting style, with NPT and SAE thread options available.

Datasheet Summary
Powered by GS/AI

The EG series is a single-electrode feedthrough designed to conduct rated amperage through vessel walls in sealed environments such as vacuum furnaces and autoclaves, while electrically and thermally isolating electrodes, tubes, or sensors. It seals against gases and liquids and withstands pressures from vacuum to 8,000 PSIG (551 bar) and voltages up to 2000 VDC, with amperage ratings up to 400 amps. The feedthrough body is constructed from 303 SST or 316L SST for weld neck styles, and uses replaceable sealants such as Viton™, Neoprene, Teflon™, or Lava, with optional conductors in Copper, Nickel, or 303 SST. Cap styles include Type A for mounting thread only and Type B with cap-end threading for conduit or terminal head attachment. The unit allows field replacement of electrodes and sealants and is supplied factory-lubricated. Physical dimensions and pressure ratings vary by conductor diameter and mounting style, with NPT and SAE thread options available.

Suppliers

Company
Product
Description
Supplier Links
Power Compression Seal Feedthrough - EG - Conax Technologies
Buffalo, NY, United States
Power Compression Seal Feedthrough
EG
Power Compression Seal Feedthrough EG
Features: Seals 1 Electrode or Element For Gas or Non-Conductive Liquid Stainless Steel Reusable Fitting "Soft Sealant" Electrode Easily Assembled or Replaced In Field Selected Elements Can Be Readily Replaced Reusable Wires Easily Assembled or Replaced In Field Pressure*: Vacuum to 8,000 PSI (551 bar) Voltage: To 2000 VDC Amperage: To 400 Available Without Electrode Application Ideas: Bare electrical feedthrough for vacuum furnaces, liquid level probes, transformers, environmental chamber power leads, etc Electrically and/or thermally isolate electrodes, tubes or temperature sensors.

Features:

  • Seals 1 Electrode or Element
  • For Gas or Non-Conductive Liquid
  • Stainless Steel Reusable Fitting
  • "Soft Sealant"
  • Electrode Easily Assembled or Replaced In Field
  • Selected Elements Can Be Readily Replaced
  • Reusable
  • Wires Easily Assembled or Replaced In Field
  • Pressure*: Vacuum to 8,000 PSI (551 bar)
  • Voltage: To 2000 VDC
  • Amperage: To 400
  • Available Without Electrode

Application Ideas:

  • Bare electrical feedthrough for vacuum furnaces, liquid level probes, transformers, environmental chamber power leads, etc
  • Electrically and/or thermally isolate electrodes, tubes or temperature sensors.
Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Electrical Feedthroughs
Product Number EG
Product Name Power Compression Seal Feedthrough
Electrical Feedthrough Type Power; Electrode
Connector Type NPT or SAE Threads and Weld-neck Style
Feedthrough Mount Threaded
Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Power Lead Feedthrough - HLPL - Conax Technologies
Specs
Feedthrough Mount Threaded
View Details
Brass Feedthrough for the Automotive Industry -  - Conax Technologies
Specs
Mounting Diameter 0.2500 inch (6.35 mm)
View Details
HAST Feedthrough Nickel Plated Copper Wire, Low Current, High Density -  - Conax Technologies
Specs
Feedthrough Mount Flange; Threaded
View Details
Power Compression Seal Feedthrough - HEGPK - Conax Technologies
Specs
Electrical Feedthrough Type Electrode
Feedthrough Mount Threaded
Temperature Range 0.0 to 480 C (32 to 896 F)
View Details