Conax Technologies RTD Assemblies with PJFC-Plug/Jack Termination

Description
Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with copper pin material. The connector is color-coded white. A metal ferrule tube adapter secures the probe in place, and a wire clamp is used to hold the wire. Standard assemblies are designed to operate in temperatures up to 300° F (150° C). High temperature assemblies operate up to 800° F (427° C) and are color-coded red. Polarity marks are molded in the bodies for installation assistance. Individual plugs, jacks, tube adapters and wire clamps are also available.
Request a Quote
Description
Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with copper pin material. The connector is color-coded white. A metal ferrule tube adapter secures the probe in place, and a wire clamp is used to hold the wire. Standard assemblies are designed to operate in temperatures up to 300° F (150° C). High temperature assemblies operate up to 800° F (427° C) and are color-coded red. Polarity marks are molded in the bodies for installation assistance. Individual plugs, jacks, tube adapters and wire clamps are also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RTD Assemblies with PJFC-Plug/Jack Termination -  - Conax Technologies
Buffalo, NY, United States
RTD Assemblies with PJFC-Plug/Jack Termination
RTD Assemblies with PJFC-Plug/Jack Termination
Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with copper pin material. The connector is color-coded white. A metal ferrule tube adapter secures the probe in place, and a wire clamp is used to hold the wire. Standard assemblies are designed to operate in temperatures up to 300° F (150° C). High temperature assemblies operate up to 800° F (427° C) and are color-coded red. Polarity marks are molded in the bodies for installation assistance. Individual plugs, jacks, tube adapters and wire clamps are also available.

Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with copper pin material. The connector is color-coded white. A metal ferrule tube adapter secures the probe in place, and a wire clamp is used to hold the wire. Standard assemblies are designed to operate in temperatures up to 300° F (150° C). High temperature assemblies operate up to 800° F (427° C) and are color-coded red. Polarity marks are molded in the bodies for installation assistance. Individual plugs, jacks, tube adapters and wire clamps are also available.

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category RTD Temperature Probes
Product Name RTD Assemblies with PJFC-Plug/Jack Termination
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
Reference Resistance 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Conax RTD Assembly -  - Conax Technologies
Conax Technologies
Specs
Sensed Temperature -328 to 1472 F (-200 to 800 C)
Element Material Platinum; Nickel/Nickel Alloys; Copper
Reference Resistance 10 Ohms; 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 1000 Ohms
View Details
Piping Sensor -  - Conax Technologies
Conax Technologies
Specs
Probe Features Available as an Assembly
View Details
RTD Assemblies with Terminal Heads and Adjustable Mounting -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
View Details
RTD Assemblies with Terminal Head and Direct Mount -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
View Details