Conax Technologies Sliding Contact Assembly RT

Description
Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications, such as plastic-film processing, wire manufacturing and painting processes. Compact and easy to install, Roll Temp Assemblies are furnished with Conax B2 terminal heads. Brass contact buttons, flush-mounted in a spring-loaded plunger, provide excellent thermal transfer to the temperature sensor. They are available in all base metal thermocouple calibrations. Three models are offered. Sliding Contact Assembly – Catalog Type RT * Designed for temperature sensing on surface speeds up to 900 ft. per minute * Temperature range: -90°F to +500°F (-68°C to +260°C). * 1/2 lb. spring force on sensor * Not available in special tolerances Example: For a Chromel-Constantan thermocouple, the catalog number would be RT-E.
Request a Quote
Description
Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications, such as plastic-film processing, wire manufacturing and painting processes. Compact and easy to install, Roll Temp Assemblies are furnished with Conax B2 terminal heads. Brass contact buttons, flush-mounted in a spring-loaded plunger, provide excellent thermal transfer to the temperature sensor. They are available in all base metal thermocouple calibrations. Three models are offered. Sliding Contact Assembly – Catalog Type RT * Designed for temperature sensing on surface speeds up to 900 ft. per minute * Temperature range: -90°F to +500°F (-68°C to +260°C). * 1/2 lb. spring force on sensor * Not available in special tolerances Example: For a Chromel-Constantan thermocouple, the catalog number would be RT-E.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sliding Contact Assembly - RT - Conax Technologies
Buffalo, NY, United States
Sliding Contact Assembly
RT
Sliding Contact Assembly RT
Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications, such as plastic-film processing, wire manufacturing and painting processes. Compact and easy to install, Roll Temp Assemblies are furnished with Conax B2 terminal heads. Brass contact buttons, flush-mounted in a spring-loaded plunger, provide excellent thermal transfer to the temperature sensor. They are available in all base metal thermocouple calibrations. Three models are offered. Sliding Contact Assembly – Catalog Type RT * Designed for temperature sensing on surface speeds up to 900 ft. per minute * Temperature range: -90°F to +500°F (-68°C to +260°C). * 1/2 lb. spring force on sensor * Not available in special tolerances Example: For a Chromel-Constantan thermocouple, the catalog number would be RT-E.

Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications, such as plastic-film processing, wire manufacturing and painting processes. Compact and easy to install, Roll Temp Assemblies are furnished with Conax B2 terminal heads. Brass contact buttons, flush-mounted in a spring-loaded plunger, provide excellent thermal transfer to the temperature sensor. They are available in all base metal thermocouple calibrations. Three models are offered.

Sliding Contact Assembly – Catalog Type RT
* Designed for temperature sensing on surface speeds up to 900 ft. per minute
* Temperature range: -90°F to +500°F (-68°C to +260°C).
* 1/2 lb. spring force on sensor
* Not available in special tolerances
Example: For a Chromel-Constantan thermocouple, the catalog number would be RT-E.

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Number RT
Product Name Sliding Contact Assembly
Sensed Temperature -90 to 500 F (-67.78 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Assemblies with T3/T4 Leadwire Termination and Support Tube -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
Probe Configuration Straight Probe
View Details
Conax Triple Point Sensor -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type W
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Conax Triple Point Sensor -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type W
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Piping Sensor -  - Conax Technologies
Conax Technologies
Specs
Probe Features Available as an Assembly
View Details