Fargo Controls, Inc. 18 mm Diameter AC 2 Wire Inductive Proximity Sensor S3296

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3296 is an 18 mm diameter AC two-wire inductive proximity sensor with a nickel-plated brass case, designed for use with 20-250 Vac power supplies. It has an operating distance of 5 mm, a maximum switching current of 300 mA, a minimum switching current of 5 mA, and a residual current of less than 1 mA. The sensor features IP67 protection, an operating temperature range of -25 to +70 °C, and a maximum operating frequency of 12 Hz. A +100 °C high temperature version is available upon request, and output connections are provided as a 2 m PVC cable or field-wireable terminal blocks. Repeatability is within ±3% of the operating distance, and hysteresis is less than 10%.

Datasheet Summary
Powered by GS/AI

The S3296 is an 18 mm diameter AC two-wire inductive proximity sensor with a nickel-plated brass case, designed for use with 20-250 Vac power supplies. It has an operating distance of 5 mm, a maximum switching current of 300 mA, a minimum switching current of 5 mA, and a residual current of less than 1 mA. The sensor features IP67 protection, an operating temperature range of -25 to +70 °C, and a maximum operating frequency of 12 Hz. A +100 °C high temperature version is available upon request, and output connections are provided as a 2 m PVC cable or field-wireable terminal blocks. Repeatability is within ±3% of the operating distance, and hysteresis is less than 10%.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3296 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter AC 2 Wire Inductive Proximity Sensor
S3296
18 mm Diameter AC 2 Wire Inductive Proximity Sensor S3296
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3296
Product Name 18 mm Diameter AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3823 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Magnetic Proximity Sensor - S3401 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Switching Frequency 0.2300 to 0.2500 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3161 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3151 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details