Fargo Controls, Inc. 12 mm Diameter DC 2 Wire Inductive Proximity Sensor S3065

Description
Features: Only 2 wires for easy installation Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Only 2 wires for easy installation Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3065 is a two-wire DC inductive proximity sensor with a 12 mm diameter, operating from 10 to 55 Vdc and switching up to 100 mA. It has an operating distance of 4 mm, a voltage drop under 6.5 V when ON, and a residual current under 0.6 mA. The sensor features IP67 protection, nickel-plated brass housing, flush mounting, and operates from -25 to +70 °C with a 1 kHz switching frequency. Output function is normally closed (NC). A +100 °C version is available upon request. Cable length is 2 m as standard, with optional connectors or extended lengths.

Datasheet Summary
Powered by GS/AI

The S3065 is a two-wire DC inductive proximity sensor with a 12 mm diameter, operating from 10 to 55 Vdc and switching up to 100 mA. It has an operating distance of 4 mm, a voltage drop under 6.5 V when ON, and a residual current under 0.6 mA. The sensor features IP67 protection, nickel-plated brass housing, flush mounting, and operates from -25 to +70 °C with a 1 kHz switching frequency. Output function is normally closed (NC). A +100 °C version is available upon request. Cable length is 2 m as standard, with optional connectors or extended lengths.

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3065 - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter DC 2 Wire Inductive Proximity Sensor
S3065
12 mm Diameter DC 2 Wire Inductive Proximity Sensor S3065
Features: Only 2 wires for easy installation Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Only 2 wires for easy installation
  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 3.5, 5, 7.5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3065
Product Name 12 mm Diameter DC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4308 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3113 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3170 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details