TE Connectivity Inductive Proximity Sensors 5000001052-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PVC Product Weight : 166 G  [5.855 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 32.4 MM  [1.275 INCH ] Nominal Sensing Distance : 40 MM  [1.574 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 120 x 120 MM  [4.72 x 4.72 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Operating Voltage Range (VDC) : 10 - 30 Sensor Voltage Drop With Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 60 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Series : Q1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC Hysteresis : < 5% Indicator Type : LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PVC Product Weight : 166 G  [5.855 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 32.4 MM  [1.275 INCH ] Nominal Sensing Distance : 40 MM  [1.574 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 120 x 120 MM  [4.72 x 4.72 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Operating Voltage Range (VDC) : 10 - 30 Sensor Voltage Drop With Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 60 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Series : Q1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC Hysteresis : < 5% Indicator Type : LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000001052-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000001052-SE
Inductive Proximity Sensors 5000001052-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PVC Product Weight : 166 G  [5.855 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 32.4 MM  [1.275 INCH ] Nominal Sensing Distance : 40 MM  [1.574 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 120 x 120 MM  [4.72 x 4.72 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Operating Voltage Range (VDC) : 10 - 30 Sensor Voltage Drop With Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 60 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Series : Q1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC Hysteresis : < 5% Indicator Type : LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular
  • Jacket Material : PVC
  • Product Weight : 166 G  [5.855 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Nominal Operating Distance : 32.4 MM  [1.275 INCH ]
  • Nominal Sensing Distance : 40 MM  [1.574 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 120 x 120 MM  [4.72 x 4.72 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 10
  • Operating Voltage Range (VDC) : 10 - 30
  • Sensor Voltage Drop With Load (Max) (V) : 2
  • Supply Voltage Range (VDC) : 10 - 60
  • Switching Current (Max) (MAMP) : 100
  • Switching Frequency (Max) (HZ) : 100

Housing Features


  • Housing Series : Q1

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Mounting Alignment Type : Extended

Operation/Application


  • Electrical Configuration : DC
  • Hysteresis : < 5%
  • Indicator Type : LED
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000001052-SE
Product Name Inductive Proximity Sensors
Operation Distance 1.57 inch (39.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000781-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Switch Type Normally Open
View Details
Photodiode Sensors - 3004334-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 414 F (-40 to 212 C)
Diameter 0.3100 inch (7.87 mm)
View Details
Photodiode Sensors - 20030338-00 - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -13 to 185 F (-25 to 85 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Capacitive Proximity Sensors - 5000000994-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details