Fargo Controls, Inc. Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor S3320

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3320 is an AC 2-wire inductive proximity sensor with a 2 mm operating distance, designed for use with 20-250 Vac power supply and capable of switching up to 300 mA. It features short circuit protection, an LED function indicator, IP67 protection for dust and water immersion, and an operating temperature range of -25 to +70 °C. The sensor has non-flush mounting, a voltage drop of less than 6 V when ON, an operating frequency of 12 Hz, repeatability of ≤3%, and hysteresis of less than 10%. It uses a PVC cable output of 2 m length with optional 3.5, 5, 7.5, or 10 m cables available upon request. A high-temperature version up to +100 °C is available upon request.

Datasheet Summary
Powered by GS/AI

The S3320 is an AC 2-wire inductive proximity sensor with a 2 mm operating distance, designed for use with 20-250 Vac power supply and capable of switching up to 300 mA. It features short circuit protection, an LED function indicator, IP67 protection for dust and water immersion, and an operating temperature range of -25 to +70 °C. The sensor has non-flush mounting, a voltage drop of less than 6 V when ON, an operating frequency of 12 Hz, repeatability of ≤3%, and hysteresis of less than 10%. It uses a PVC cable output of 2 m length with optional 3.5, 5, 7.5, or 10 m cables available upon request. A high-temperature version up to +100 °C is available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3320 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor
S3320
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor S3320
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3320
Product Name Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Sensor - S3398 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3513 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4272 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3293 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details