Locon Sensor Systems, Inc. Miniature Inductive Proximity Sensors CLASSICS - Ø3 to M5, and C5

Description
KEY ADVANTAGES Classics, Extra Distance and Full Inox High quality ASIC sensors with interface Smallest self-contained inductive sensors on the market Outstanding temperature stability from -25°C (-13°F) to +70°C (+158°F) or +85°C (+185°F) for Full Inox types High switching frequency up to 5000 Hz Electronics vacuum potted for optimum long-term reliability under high stress Full Inox Extremely robust one-piece stainless-steel housing Corrosion resistant Water resistant Pressure resistant up to 120 bar (1740 psi)
Request a Quote Datasheet
Description
KEY ADVANTAGES Classics, Extra Distance and Full Inox High quality ASIC sensors with interface Smallest self-contained inductive sensors on the market Outstanding temperature stability from -25°C (-13°F) to +70°C (+158°F) or +85°C (+185°F) for Full Inox types High switching frequency up to 5000 Hz Electronics vacuum potted for optimum long-term reliability under high stress Full Inox Extremely robust one-piece stainless-steel housing Corrosion resistant Water resistant Pressure resistant up to 120 bar (1740 psi)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Perrysburg, OH, USA
Miniature Inductive Proximity Sensors
CLASSICS - Ø3 to M5, and C5
Miniature Inductive Proximity Sensors CLASSICS - Ø3 to M5, and C5
KEY ADVANTAGES Classics, Extra Distance and Full Inox High quality ASIC sensors with interface Smallest self-contained inductive sensors on the market Outstanding temperature stability from -25°C (-13°F) to +70°C (+158°F) or +85°C (+185°F) for Full Inox types High switching frequency up to 5000 Hz Electronics vacuum potted for optimum long-term reliability under high stress Full Inox Extremely robust one-piece stainless-steel housing Corrosion resistant Water resistant Pressure resistant up to 120 bar (1740 psi)

KEY ADVANTAGES

Classics, Extra Distance and Full Inox

  • High quality ASIC sensors with interface
  • Smallest self-contained inductive sensors on the market
  • Outstanding temperature stability from -25°C (-13°F) to +70°C (+158°F) or +85°C (+185°F) for Full Inox types
  • High switching frequency up to 5000 Hz
  • Electronics vacuum potted for optimum long-term reliability under high stress

Full Inox

  • Extremely robust one-piece stainless-steel housing
  • Corrosion resistant
  • Water resistant
  • Pressure resistant up to 120 bar (1740 psi)
Supplier's Site Datasheet

Technical Specifications

  Locon Sensor Systems, Inc.
Product Category Proximity Sensors
Product Number CLASSICS - Ø3 to M5, and C5
Product Name Miniature Inductive Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Analog Series M12 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2362 inch (0.0 to 6 mm)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 to 1.57 inch (20 to 40 mm)
View Details
High Pressure Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0394 to 0.1181 inch (1 to 3 mm)
View Details
Cylindrical Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0236 to 0.0984 inch (0.6000 to 2.5 mm)
View Details