Comus International Proximity Sensors, Inductive Proximity Switches PIN-T8L-201

Description
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 90 Degree Plug-in (10-30V DC) Output Mode: NPN NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (1mm)
Datasheet
Description
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 90 Degree Plug-in (10-30V DC) Output Mode: NPN NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (1mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-T8L-201 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-T8L-201
Proximity Sensors, Inductive Proximity Switches PIN-T8L-201
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 90 Degree Plug-in (10-30V DC) Output Mode: NPN NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (1mm)
  • M8 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 8mm
  • DC 90 Degree Plug-in (10-30V DC)
  • Output Mode: NPN NO
  • Connection mode: 90 Degree Plug-in connector
  • Mounting distance: shielded (1mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-T8L-201
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3242ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12 mm Diameter Inductive Sensor - I12M4NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
High Temperature Inductive Proximity Sensors - IN20 and N20 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details