TE Connectivity ANSI Street Lighting Photocells 2401414-2

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions MOV Diameter (MM) : 25 Product Diameter : 81.53 MM  [3.21 INCH ] Product Height : 44.96 MM  [1.77 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 305 Relay Rating : 30A General Purpose Surge Protection (JOU) : 1025 Surge Protection (KAMP) : 20 Industry Standards Compatible With Approved Standards Products : ANSI C136.10 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn OFF Time Delay (SEC) : 2 - 5 Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : Instant On Other Grade : Commercial, Industrial OFF/ON Ratio : 1.5:1 Product Availability Product Availability : Worldwide Product Type Features Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions MOV Diameter (MM) : 25 Product Diameter : 81.53 MM  [3.21 INCH ] Product Height : 44.96 MM  [1.77 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 305 Relay Rating : 30A General Purpose Surge Protection (JOU) : 1025 Surge Protection (KAMP) : 20 Industry Standards Compatible With Approved Standards Products : ANSI C136.10 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn OFF Time Delay (SEC) : 2 - 5 Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : Instant On Other Grade : Commercial, Industrial OFF/ON Ratio : 1.5:1 Product Availability Product Availability : Worldwide Product Type Features Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - 2401414-2 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
2401414-2
ANSI Street Lighting Photocells 2401414-2
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions MOV Diameter (MM) : 25 Product Diameter : 81.53 MM  [3.21 INCH ] Product Height : 44.96 MM  [1.77 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 305 Relay Rating : 30A General Purpose Surge Protection (JOU) : 1025 Surge Protection (KAMP) : 20 Industry Standards Compatible With Approved Standards Products : ANSI C136.10 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn OFF Time Delay (SEC) : 2 - 5 Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : Instant On Other Grade : Commercial, Industrial OFF/ON Ratio : 1.5:1 Product Availability Product Availability : Worldwide Product Type Features Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • MOV Diameter (MM) : 25
  • Product Diameter : 81.53 MM  [3.21 INCH ]
  • Product Height : 44.96 MM  [1.77 INCH ]

Electrical Characteristics


  • Fail Mode : On
  • Load Rating (Ballast) (VAMP) : 1800
  • Load Rating (Tungsten) (WATT) : 1000
  • Operating Voltage Range (VAC) : 105 - 305
  • Relay Rating : 30A General Purpose
  • Surge Protection (JOU) : 1025
  • Surge Protection (KAMP) : 20

Industry Standards


  • Compatible With Approved Standards Products : ANSI C136.10

Mechanical Attachment


  • Mounting Options : Locking

Operation/Application


  • Operating Frequency Range (HZ) : 50 - 60
  • Turn OFF Time Delay (SEC) : 2 - 5
  • Turn ON Light Level (FC) : 1.5
  • Turn ON Time Delay (SEC) : Instant On

Other


  • Grade : Commercial, Industrial
  • OFF/ON Ratio : 1.5:1

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Street Lighting Photo Control Technology : Electronic

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 2401414-2
Product Name ANSI Street Lighting Photocells
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000005080-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
View Details
Photoelectric Proximity Sensors - 5000003843-SE - TE Connectivity
Specs
Operation Distance 78.74 inch (2000 mm)
Switch Type Normally Open
View Details
Inductive Proximity Sensors - 5000001507-SE - TE Connectivity
Specs
Switching Frequency 1 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
Switch Type Normally Closed
View Details
Capacitive Proximity Sensors - 5000000989-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details