Fargo Controls, Inc. 6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3004

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3004 is a 6.5 mm diameter DC 3-wire inductive proximity sensor with a stainless steel non-threaded case, flush mounting capability, and an operating distance of 2 mm. It provides NPN normally open output, operates on a 6 to 30 Vdc power supply, and has a maximum switching current of 200 mA with a power drain of less than 12 mA at 24 Vdc. The sensor includes LED indication, short circuit and reverse polarity protection, and meets IP67 for dust tightness and immersion resistance. Operating temperature ranges from -25 to +70 °C, with an output frequency of 2 kHz, repeatability within ±3% of Sn, and hysteresis under 10% of Sn. The unit comes with a 2 m PVC cable and a C1 connector.

Datasheet Summary
Powered by GS/AI

The S3004 is a 6.5 mm diameter DC 3-wire inductive proximity sensor with a stainless steel non-threaded case, flush mounting capability, and an operating distance of 2 mm. It provides NPN normally open output, operates on a 6 to 30 Vdc power supply, and has a maximum switching current of 200 mA with a power drain of less than 12 mA at 24 Vdc. The sensor includes LED indication, short circuit and reverse polarity protection, and meets IP67 for dust tightness and immersion resistance. Operating temperature ranges from -25 to +70 °C, with an output frequency of 2 kHz, repeatability within ±3% of Sn, and hysteresis under 10% of Sn. The unit comes with a 2 m PVC cable and a C1 connector.

Suppliers

Company
Product
Description
Supplier Links
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3004 - Fargo Controls, Inc.
Eatontown, NJ, USA
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3004
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3004
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3004
Product Name 6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3464 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
5 mm Diameter Inductive Sensor - I5M0.8PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3821 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details