Comus International Proximity Sensors, Inductive Proximity Switches PID-T30L-002

Description
M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 2-wire (10-30V DC) Output Mode: DC NO Connection mode: 2 wire Mounting distance: unshielded (15mm)
Datasheet
Description
M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 2-wire (10-30V DC) Output Mode: DC NO Connection mode: 2 wire Mounting distance: unshielded (15mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-T30L-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-T30L-002
Proximity Sensors, Inductive Proximity Switches PID-T30L-002
M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 2-wire (10-30V DC) Output Mode: DC NO Connection mode: 2 wire Mounting distance: unshielded (15mm)
  • M30 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 30mm
  • DC 2-wire (10-30V DC)
  • Output Mode: DC NO
  • Connection mode: 2 wire
  • Mounting distance: unshielded (15mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-T30L-002
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
View Details
Proximity sensor - SIEN-M5B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers