Festo Corporation Proximity sensor SIEN-M5B-PS-K-L

Description
With standard switching distance For DC voltage Round design Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing
Request a Quote Datasheet
Description
With standard switching distance For DC voltage Round design Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SIEN-M5B-PS-K-L - Festo Corporation
Islandia, NY, United States
Proximity sensor
SIEN-M5B-PS-K-L
Proximity sensor SIEN-M5B-PS-K-L
With standard switching distance For DC voltage Round design Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing
  • With standard switching distance
  • For DC voltage
  • Round design
  • Metric thread
  • Flush or non-flush mounting
  • LED switching status indication
  • Design with metal or polyamide housing
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2171-SIEN-M5B-PS-K-L-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2171-SIEN-M5B-PS-K-L-ND
Proximity Sensors - Industrial 2171-SIEN-M5B-PS-K-L-ND
SENSOR PROX INDUCTIVE 0.8MM MOD

SENSOR PROX INDUCTIVE 0.8MM MOD

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number SIEN-M5B-PS-K-L 2171-SIEN-M5B-PS-K-L-ND
Product Name Proximity sensor Proximity Sensors - Industrial
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Electrical Output Current; Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M18NB-NS-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Proximity sensor - SIEF-M8NB-PS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1575 inch (4 mm)
Repeatability 3.15 mils (80 µm)
View Details
2 suppliers
Proximity sensor - SMEO-1-LED-24-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
3 suppliers
Diffuse scan - SOEG-RT-M12-PS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers