Comus International Proximity Sensors, Capacitive Proximity Switches PCN-T12L-002

Description
M12 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 12mm Output Mode: NPN NO Connection mode: 3 wire Mounting distance: 4mm,unshielded
Datasheet
Description
M12 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 12mm Output Mode: NPN NO Connection mode: 3 wire Mounting distance: 4mm,unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCN-T12L-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCN-T12L-002
Proximity Sensors, Capacitive Proximity Switches PCN-T12L-002
M12 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 12mm Output Mode: NPN NO Connection mode: 3 wire Mounting distance: 4mm,unshielded
  • M12 Long Housing
  • Capacitive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • Output Mode: NPN NO
  • Connection mode: 3 wire
  • Mounting distance: 4mm,unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCN-T12L-002
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two Wire Hall-Effect Latch - A1245LUA-I1-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3321 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details