RS Components, Ltd. Neodymium Magnets 291908

Description
Magnet, Neodymium, 35N, 10 x 3mm
Request a Quote
Description
Magnet, Neodymium, 35N, 10 x 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 291908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
291908
Neodymium Magnets 291908
Magnet, Neodymium, 35N, 10 x 3mm

Magnet, Neodymium, 35N, 10 x 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 291908
Product Name Neodymium Magnets
Material Neodymium Iron Boron
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 291907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferrite, Neodymium
Holding Force 48.51 lbs (22 kg)
Width 0.9843 inch (25 mm)
View Details
Neodymium Magnets - 291909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron Magnet
Length 0.5906 inch (15 mm)
View Details
Neodymium Magnets - 2192230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 3.11 lbs (1.41 kg)
Width 0.3543 inch (9 mm)
View Details
Magnets - 107894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 66.37 lbs (30.1 kg)
Geometry Pot
Width 1.85 inch (47 mm)
View Details