RS Components, Ltd. Magnets 107916

Description
100kg Pull Force Permanent Load Lifting
Request a Quote
Description
100kg Pull Force Permanent Load Lifting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107916
Magnets 107916
100kg Pull Force Permanent Load Lifting

100kg Pull Force Permanent Load Lifting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107916
Product Name Magnets
Holding Force 6.62 lbs (3 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 22.45 lbs (10.18 kg)
Width 0.7874 inch (20 mm)
View Details
Magnets - 107888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 10.8 lbs (4.9 kg)
Geometry Pot
Width 0.7874 inch (20 mm)
View Details
Neodymium Magnets - 2192254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 17.33 lbs (7.86 kg)
View Details
Neodymium Magnets - 2192241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 12.41 lbs (5.63 kg)
Width 0.3937 inch (10 mm)
View Details