TE Connectivity Tilt Sensors & Inclinometers 10200023-00

Description
Configuration Features Interface : Analog Dimensions Dimension (MM) : up to 70 Measurement Ranges (DEG) : up to +/- 65 Resolution (DEG) : up to .05 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .3 Electrical Characteristics Interface Analog (V) : .5 - 4.5, +/- 3.6 Voltage Supply (VDC) : 5 - 30 Other Connection : Cable/Pigtail Measurement Axes : Single Axis Protection Class : IP 60 Packaging Features Tilt Sensor & Inclinometer Package : Plastic Housing Termination Features Tilt Sensor & Inclinometer Mounting : Vertical Usage Conditions Measurement Principle : MEMS Operating Temperature Range (DEGC) : -40 - 80
Request a Quote
Description
Configuration Features Interface : Analog Dimensions Dimension (MM) : up to 70 Measurement Ranges (DEG) : up to +/- 65 Resolution (DEG) : up to .05 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .3 Electrical Characteristics Interface Analog (V) : .5 - 4.5, +/- 3.6 Voltage Supply (VDC) : 5 - 30 Other Connection : Cable/Pigtail Measurement Axes : Single Axis Protection Class : IP 60 Packaging Features Tilt Sensor & Inclinometer Package : Plastic Housing Termination Features Tilt Sensor & Inclinometer Mounting : Vertical Usage Conditions Measurement Principle : MEMS Operating Temperature Range (DEGC) : -40 - 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensors & Inclinometers - 10200023-00 - TE Connectivity
Berwyn, PA, United States
Tilt Sensors & Inclinometers
10200023-00
Tilt Sensors & Inclinometers 10200023-00
Configuration Features Interface : Analog Dimensions Dimension (MM) : up to 70 Measurement Ranges (DEG) : up to +/- 65 Resolution (DEG) : up to .05 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .3 Electrical Characteristics Interface Analog (V) : .5 - 4.5, +/- 3.6 Voltage Supply (VDC) : 5 - 30 Other Connection : Cable/Pigtail Measurement Axes : Single Axis Protection Class : IP 60 Packaging Features Tilt Sensor & Inclinometer Package : Plastic Housing Termination Features Tilt Sensor & Inclinometer Mounting : Vertical Usage Conditions Measurement Principle : MEMS Operating Temperature Range (DEGC) : -40 - 80

Configuration Features


  • Interface : Analog

Dimensions


  • Dimension (MM) : up to 70
  • Measurement Ranges (DEG) : up to +/- 65
  • Resolution (DEG) : up to .05
  • Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .3

Electrical Characteristics


  • Interface Analog (V) : .5 - 4.5, +/- 3.6
  • Voltage Supply (VDC) : 5 - 30

Other


  • Connection : Cable/Pigtail
  • Measurement Axes : Single Axis
  • Protection Class : IP 60

Packaging Features


  • Tilt Sensor & Inclinometer Package : Plastic Housing

Termination Features


  • Tilt Sensor & Inclinometer Mounting : Vertical

Usage Conditions


  • Measurement Principle : MEMS
  • Operating Temperature Range (DEGC) : -40 - 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Tilt Sensors
Product Number 10200023-00
Product Name Tilt Sensors & Inclinometers
Trigger Tilt Sensor
Tilt Range 65 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

Inclinometers - 223-IT9420-000-060-1240-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
Tilt Sensors & Inclinometers - G-NSVI-001 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 5 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - 04-1044-0345 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 90 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - 04-1044-0080 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 90 degrees
Number of Axes 1
View Details