Infineon Technologies AG Magnetic Position Sensor, Angle Sensor TLE5011

Description
The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) interface that is SPI compatible. The sine and cosine values can be read out digitally. These signals can be digitally processed to calculate the angle orientation of the magnetic field (magnet). This calculation can be done by using a COordinate Rotation DIgital Computer (CORDIC) algorithm. It is possible to connect more than one TLE5011 to one SSC interface of a microcontroller for redundancy or any other reason. If multiple TLE5011 devices are used, the synchronization of the connected TLE5011 is performed by a broadcast command. Each connected TLE5011 can be addressed by a dedicated Chip Select CS pin. Summary of Features: - Giant Magneto Resistance (GMR)-based principle - Integrated magnetic field sensing for angle measurement - Designed for 3.3 V and 5 V systems - Full 0 - 360° angle measurement - Highly accurate single-bit SD-ADC - 16-bit representation of sine / cosine values on the interface - Wide magnetic operating range: 30mT to 50mT - Bi-directional SSC interface up to 2 Mbit/s - 3-pin SSC interface, SPI compatible with open drain - ADCs and filters synchronized with external commands via SSC - Test resistors for simulating angle values - Core supply voltage 2.5 V - 0.25-μm CMOS technology - Automotive qualified: -40°C to +150°C (junction temperature) - Latch-up immunity according JEDEC standard - ESD > 4 kV (HBM) - Green package with lead-free (Pb-free) plating Target Applications: - Steering angle - Brushless DC motor commutation (e.g. Electric Power Steering (EPS)) - Rotary switch - General angular sensing
Request a Quote Datasheet
Description
The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) interface that is SPI compatible. The sine and cosine values can be read out digitally. These signals can be digitally processed to calculate the angle orientation of the magnetic field (magnet). This calculation can be done by using a COordinate Rotation DIgital Computer (CORDIC) algorithm. It is possible to connect more than one TLE5011 to one SSC interface of a microcontroller for redundancy or any other reason. If multiple TLE5011 devices are used, the synchronization of the connected TLE5011 is performed by a broadcast command. Each connected TLE5011 can be addressed by a dedicated Chip Select CS pin. Summary of Features: - Giant Magneto Resistance (GMR)-based principle - Integrated magnetic field sensing for angle measurement - Designed for 3.3 V and 5 V systems - Full 0 - 360° angle measurement - Highly accurate single-bit SD-ADC - 16-bit representation of sine / cosine values on the interface - Wide magnetic operating range: 30mT to 50mT - Bi-directional SSC interface up to 2 Mbit/s - 3-pin SSC interface, SPI compatible with open drain - ADCs and filters synchronized with external commands via SSC - Test resistors for simulating angle values - Core supply voltage 2.5 V - 0.25-μm CMOS technology - Automotive qualified: -40°C to +150°C (junction temperature) - Latch-up immunity according JEDEC standard - ESD > 4 kV (HBM) - Green package with lead-free (Pb-free) plating Target Applications: - Steering angle - Brushless DC motor commutation (e.g. Electric Power Steering (EPS)) - Rotary switch - General angular sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Position Sensor, Angle Sensor - TLE5011 - Infineon Technologies AG
Neubiberg, Germany
Magnetic Position Sensor, Angle Sensor
TLE5011
Magnetic Position Sensor, Angle Sensor TLE5011
The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) interface that is SPI compatible. The sine and cosine values can be read out digitally. These signals can be digitally processed to calculate the angle orientation of the magnetic field (magnet). This calculation can be done by using a COordinate Rotation DIgital Computer (CORDIC) algorithm. It is possible to connect more than one TLE5011 to one SSC interface of a microcontroller for redundancy or any other reason. If multiple TLE5011 devices are used, the synchronization of the connected TLE5011 is performed by a broadcast command. Each connected TLE5011 can be addressed by a dedicated Chip Select CS pin. Summary of Features: - Giant Magneto Resistance (GMR)-based principle - Integrated magnetic field sensing for angle measurement - Designed for 3.3 V and 5 V systems - Full 0 - 360° angle measurement - Highly accurate single-bit SD-ADC - 16-bit representation of sine / cosine values on the interface - Wide magnetic operating range: 30mT to 50mT - Bi-directional SSC interface up to 2 Mbit/s - 3-pin SSC interface, SPI compatible with open drain - ADCs and filters synchronized with external commands via SSC - Test resistors for simulating angle values - Core supply voltage 2.5 V - 0.25-μm CMOS technology - Automotive qualified: -40°C to +150°C (junction temperature) - Latch-up immunity according JEDEC standard - ESD > 4 kV (HBM) - Green package with lead-free (Pb-free) plating Target Applications: - Steering angle - Brushless DC motor commutation (e.g. Electric Power Steering (EPS)) - Rotary switch - General angular sensing

The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) interface that is SPI compatible. The sine and cosine values can be read out digitally. These signals can be digitally processed to calculate the angle orientation of the magnetic field (magnet). This calculation can be done by using a COordinate Rotation DIgital Computer (CORDIC) algorithm. It is possible to connect more than one TLE5011 to one SSC interface of a microcontroller for redundancy or any other reason. If multiple TLE5011 devices are used, the synchronization of the connected TLE5011 is performed by a broadcast command. Each connected TLE5011 can be addressed by a dedicated Chip Select CS pin.
Summary of Features:
- Giant Magneto Resistance (GMR)-based principle
- Integrated magnetic field sensing for angle measurement
- Designed for 3.3 V and 5 V systems
- Full 0 - 360° angle measurement
- Highly accurate single-bit SD-ADC
- 16-bit representation of sine / cosine values on the interface
- Wide magnetic operating range: 30mT to 50mT
- Bi-directional SSC interface up to 2 Mbit/s
- 3-pin SSC interface, SPI compatible with open drain
- ADCs and filters synchronized with external commands via SSC
- Test resistors for simulating angle values
- Core supply voltage 2.5 V
- 0.25-μm CMOS technology
- Automotive qualified: -40°C to +150°C (junction temperature)
- Latch-up immunity according JEDEC standard
- ESD > 4 kV (HBM)
- Green package with lead-free (Pb-free) plating
Target Applications:
- Steering angle
- Brushless DC motor commutation (e.g. Electric Power Steering (EPS))
- Rotary switch
- General angular sensing

Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Tilt Sensors
Product Number TLE5011
Product Name Magnetic Position Sensor, Angle Sensor
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Position Sensor, Angle Sensor - TLI5012B E1000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5009 E1000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012BD E9200 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012B E5000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details