Aratas America LLC G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type G3VM-401DY1

Description
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Request a Quote Datasheet
Description
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type - G3VM-401DY1 - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type
G3VM-401DY1
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type G3VM-401DY1
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup

Small DIP4 package with Dielectric
Strength of 5,000 VAC between I/O

  • Load voltage 40V/60V/200V/350V/400V/600V
  • High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Supplier's Site Datasheet
Solid State Relays - Z12322-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z12322-ND
Solid State Relays Z12322-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G3VM-401DY1 - 1176491-G3VM-401DY1 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-401DY1
1176491-G3VM-401DY1
Solid State Relays - G3VM-401DY1 1176491-G3VM-401DY1
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176491-G3VM-401DY1 Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 120mA Categories: Relays Supplier Device Package: 4-SMD Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 400V Parts Input Voltage (V): 1.27VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176491-G3VM-401DY1
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 4-SMD
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 4-SMD
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 400V
Parts Input Voltage (V): 1.27VDC

Buy Now
Singapore, Singapore
SMD 25mA 1.4V 0.12A Relay
183-G3VM-401DY1
SMD 25mA 1.4V 0.12A Relay 183-G3VM-401DY1
Solid State Relay 25mA 1.4V DC-IN 0.12A 320V AC/DC-OUT 4-Pin DIP SMD Tube Product overview: G3VM-401DY1 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.4V, 0.12A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.4V, 0.12A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-G3VM-401DY1 can be used for catalog matching and distributor lookup.

Solid State Relay 25mA 1.4V DC-IN 0.12A 320V AC/DC-OUT 4-Pin DIP SMD Tube Product overview: G3VM-401DY1 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.4V, 0.12A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.4V, 0.12A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-G3VM-401DY1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-401DY1
Solid State Relays - PCB Mount G3VM-401DY1
Solid State Relays - PCB Mount MOS-FET RELAY

Solid State Relays - PCB Mount MOS-FET RELAY

Buy Now Datasheet
Mosfet Relay, Spst-No, 400V, 0.12A; Contact Form Omron Electronic Components - 76Y2582 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 400V, 0.12A; Contact Form Omron Electronic Components
76Y2582
Mosfet Relay, Spst-No, 400V, 0.12A; Contact Form Omron Electronic Components 76Y2582
MOSFET RELAY, SPST-NO, 400V, 0.12A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 400V, 0.12A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays G3VM-401DY1
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-401DY1 Z12322-ND 1176491-G3VM-401DY1 183-G3VM-401DY1 G3VM-401DY1 76Y2582 G3VM-401DY1
Product Name G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type Solid State Relays Solid State Relays - G3VM-401DY1 SMD 25mA 1.4V 0.12A Relay Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 400V, 0.12A; Contact Form Omron Electronic Components Relays - Solid State Relays
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Mounting PCBoard PCBoard; SMD Surface Mount Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-21LR(TR05) - 1040538-G3VM-21LR(TR05) - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
5 suppliers
Electronic Surplus - G3VM-2F - 1176445-G3VM-2F - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
3 suppliers
Solid State Relays - G3VM-353G1 - 1040571-G3VM-353G1 - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
4 suppliers