SSR, DUAL, PNL MT, IP20, 280 VAC/25A, 4-32VDC IN, 0 CROSS
Solid State SPST-NO (1 Form A) x 2 Hockey Puck
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
SSR RELAY SPST-NO 25A 24-280V
Solid State Relays - Industrial Mount 4-32VDC 24-280VAC 25A Key Lock Conn.
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2425W2V | CC1688-ND | 41X5849 | CC2425W2V | CC2425W2V |
| Product Name | SSR, DUAL, PNL MT, IP20, 280 VAC/25A, 4-32VDC IN, 0 CROSS | Solid State Relays | Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 4 to 32 volts |