Advantech 15" Fanless Panel PC with Intel® Atom™ x6425E Processor PPC-415-RX6A

Description
15" Fanless Panel PC with Intel® Atom™ x6425E Processor 15" XGA TFT LCD with resistive (default) or projected capacitive (by request) touchscreen Intel® Atom™ x6425E quad-core, 2.0 GHz processor Fanless, slim design Supports 1 x 2.5" SATA and 1 x M.2 B key slot for expansion 1 x PCI/PCIe x1 expansion slot Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Wide range DC support (9 ~ 32 VDC) 1 x isolated RS-422/485 with automatic flow control Dual 2.5GBASE-T Ethernet supports Time-Sensitive Network (TSN) technology
Request a Quote Datasheet
Description
15" Fanless Panel PC with Intel® Atom™ x6425E Processor 15" XGA TFT LCD with resistive (default) or projected capacitive (by request) touchscreen Intel® Atom™ x6425E quad-core, 2.0 GHz processor Fanless, slim design Supports 1 x 2.5" SATA and 1 x M.2 B key slot for expansion 1 x PCI/PCIe x1 expansion slot Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Wide range DC support (9 ~ 32 VDC) 1 x isolated RS-422/485 with automatic flow control Dual 2.5GBASE-T Ethernet supports Time-Sensitive Network (TSN) technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" Fanless Panel PC with Intel® Atom™ x6425E Processor
PPC-415-RX6A
15" Fanless Panel PC with Intel® Atom™ x6425E Processor PPC-415-RX6A
15" Fanless Panel PC with Intel® Atom™ x6425E Processor 15" XGA TFT LCD with resistive (default) or projected capacitive (by request) touchscreen Intel® Atom™ x6425E quad-core, 2.0 GHz processor Fanless, slim design Supports 1 x 2.5" SATA and 1 x M.2 B key slot for expansion 1 x PCI/PCIe x1 expansion slot Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Wide range DC support (9 ~ 32 VDC) 1 x isolated RS-422/485 with automatic flow control Dual 2.5GBASE-T Ethernet supports Time-Sensitive Network (TSN) technology

15" Fanless Panel PC with Intel® Atom™ x6425E Processor

  • 15" XGA TFT LCD with resistive (default) or projected capacitive (by request) touchscreen
  • Intel® Atom™ x6425E quad-core, 2.0 GHz processor
  • Fanless, slim design
  • Supports 1 x 2.5" SATA and 1 x M.2 B key slot for expansion
  • 1 x PCI/PCIe x1 expansion slot
  • Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F)
  • Wide range DC support (9 ~ 32 VDC)
  • 1 x isolated RS-422/485 with automatic flow control
  • Dual 2.5GBASE-T Ethernet supports Time-Sensitive Network (TSN) technology
Buy Now Datasheet
Industrial PCs - 2084-PPC-415-RX6A-ND - DigiKey
Thief River Falls, MN, United States
Industrial PCs
2084-PPC-415-RX6A-ND
Industrial PCs 2084-PPC-415-RX6A-ND
FANLESS PANEL

FANLESS PANEL

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-415-RX6A 2084-PPC-415-RX6A-ND
Product Name 15" Fanless Panel PC with Intel® Atom™ x6425E Processor Industrial PCs
Display Size 15.0 inch (381.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10.4
Specs
Display Size 10.4 inch (264.16 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® X7433RE 3.4 GHz Quad-Core
View Details