Advantech 18.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-318SW-PDI5A

Description
18.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial-grade true-flat touchscreen with IP66-rated front panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security Support iDoor, PCI or PCIe
Request a Quote Datasheet
Description
18.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial-grade true-flat touchscreen with IP66-rated front panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security Support iDoor, PCI or PCIe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.5
Cincinnati, OH, United States
18.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)
PPC-318SW-PDI5A
18.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-318SW-PDI5A
18.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial-grade true-flat touchscreen with IP66-rated front panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security Support iDoor, PCI or PCIe

18.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)

  • Industrial-grade true-flat touchscreen with IP66-rated front panel
  • High-performance, fanless 13th gen Intel® Core™ processors
  • Slim Compact, fanless design with aluminum alloy enclosure
  • Supports dual displays (1 x external DP), iDoor and PCI or PCIe
  • 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1
  • 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
  • Supports VESA 100
  • Support TPM2.0 hardware security
  • Support iDoor, PCI or PCIe
Buy Now Datasheet
Industrial PCs - 2084-PPC-318SW-PDI5A-ND - DigiKey
Thief River Falls, MN, United States
"18.5"" PPC W/I I5-1335UE, P-CAP"

"18.5"" PPC W/I I5-1335UE, P-CAP"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-318SW-PDI5A 2084-PPC-318SW-PDI5A-ND
Product Name 18.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial PCs
Display Size 18.5 inch (469.90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 10 LTSC 21H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details
21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® Celeron® J6412 2.00 GHz, Quad core
View Details
3 suppliers