DOD Technologies Inc. Data Logger Software for XP-3300 Gas Detectors

Description
The Data Logger Software is a utility that enables users to receive/delete log data from XP-3300/XP-3000II Series Gas Detectors using Windows PC and Bluetooth and edit/save the log data on a PC. Requirements: OS: Windows 8.1 or Windows 10 (operation with other OS versions has not been verified) Display resolution: 1,920 x 1,080 (recommended) Hard disk drive: 8MB of free space or more recommended (software only, additional space will be required to save log data, etc.) CD-ROM drive: Must be able to read CD-R data to install software Bluetooth device: PC with built-in Bluetooth module or Bluetooth 4.0 or higher adapter connected
Request a Quote
Description
The Data Logger Software is a utility that enables users to receive/delete log data from XP-3300/XP-3000II Series Gas Detectors using Windows PC and Bluetooth and edit/save the log data on a PC. Requirements: OS: Windows 8.1 or Windows 10 (operation with other OS versions has not been verified) Display resolution: 1,920 x 1,080 (recommended) Hard disk drive: 8MB of free space or more recommended (software only, additional space will be required to save log data, etc.) CD-ROM drive: Must be able to read CD-R data to install software Bluetooth device: PC with built-in Bluetooth module or Bluetooth 4.0 or higher adapter connected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Logger Software for XP-3300 Gas Detectors -  - DOD Technologies Inc.
Cary, IL, United States
Data Logger Software for XP-3300 Gas Detectors
Data Logger Software for XP-3300 Gas Detectors
The Data Logger Software is a utility that enables users to receive/delete log data from XP-3300/XP-3000II Series Gas Detectors using Windows PC and Bluetooth and edit/save the log data on a PC. Requirements: OS: Windows 8.1 or Windows 10 (operation with other OS versions has not been verified) Display resolution: 1,920 x 1,080 (recommended) Hard disk drive: 8MB of free space or more recommended (software only, additional space will be required to save log data, etc.) CD-ROM drive: Must be able to read CD-R data to install software Bluetooth device: PC with built-in Bluetooth module or Bluetooth 4.0 or higher adapter connected

The Data Logger Software is a utility that enables users to receive/delete log data from XP-3300/XP-3000II Series Gas Detectors using Windows PC and Bluetooth and edit/save the log data on a PC.

Requirements:

  • OS: Windows 8.1 or Windows 10 (operation with other OS versions has not been verified)
  • Display resolution: 1,920 x 1,080 (recommended)
  • Hard disk drive: 8MB of free space or more recommended (software only, additional space will be required to save log data, etc.)
  • CD-ROM drive: Must be able to read CD-R data to install software
  • Bluetooth device: PC with built-in Bluetooth module or Bluetooth 4.0 or higher adapter connected
Supplier's Site

Technical Specifications

  DOD Technologies Inc.
Product Category Gas Instruments
Product Name Data Logger Software for XP-3300 Gas Detectors
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

GTD-5100FN Explosion Proof Infrared Gas Detector -  - DOD Technologies Inc.
Specs
Measurement Type %LEL or %LFL
Display Digital
Features Audible or Visual Alarms; Data Logger
View Details
GTD-2000Tx Explosion Proof Toxic Gas Detector -  - DOD Technologies Inc.
Specs
Display Digital
Features Audible or Visual Alarms; Intrinsically Safe
Instrument Type Detector
View Details
GX-3R Four-Gas Confined Space Monitor -  - DOD Technologies Inc.
Specs
Measurement Type %LEL or %LFL; %Volume
Gas Types Combustible
Display Digital
View Details
Multi-Gas Clip Simple (H2S, CO, O2, LEL) -  - DOD Technologies Inc.
Specs
Measurement Type %LEL or %LFL; %Volume
Gas Types Combustible; CO; H2S; O2
Display Digital
View Details